HDMI Audio/Video Adapter

Under table HDMI Connection Point

Tired of cables scattered across your conference room table? How about untangling knots when all you want to do is connect your laptop? Meet the TL-CPT-HD01.

This compact device provides a clean, low-profile connection point for tables, podiums, desks, racks and credenzas. Simply mount it to the underside of a flat surface and connect one end to your destination device using an HDMI cable. Your classroom or meeting room is now ready for plug-and-play connectivity.

Manufacturer Part Number
TL-CPT-HD01
EAN/UPC
0816927020294,816927020294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mounts under tables, podiums or other surfaces
  • Ideal connection point for devices
  • Female HDMI input
  • Female HDMI output
  • Pass-through signal design
  • 4K@30 compliant
  • HDCP 2.2 compliant
  • Hot-plug compliant
  • HDMI 2.0 compliant
  • Powered through the HDMI connection