Mini-DP to HDMI & DP Adapter

Mini-DP to HDMI & DP adapter

Displays and projectors rarely feature mini-DisplayPort connectors, but they come standard on many laptops and portable devices. Apple MacBooks, in particular, only feature a mini-DisplayPort (also known as a Thunderbolt) video connection. So how do you connect to a display?

Enter the TL-ADPT-01. This convenient adapter converts a mini-DisplayPort output to both HDMI and DisplayPort. It’s essentially a two-in-one productivity tool to ensure you can always start your lecture or meeting on time.

It’s the perfect on-the-go accessory!

Manufacturer Part Number
TL-ADPT-01
EAN/UPC
0816927020140,816927020140
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Converts mini-DisplayPort to HDMI and DisplayPort
  • Converts Thunderbolt to HDMI and DisplayPort
  • Male mini-DP/Thunderbolt connector to female HDMI connector and female DisplayPort connector
  • Dual mirrored outputs
  • Dongle design reduces stress on devices
  • 6 inch long dongle
  • DisplayPort 1.2 compliant
  • 4K@30
  • HDMI 1.4 compliant
  • No power required
  • Plug-and-play, no driver required