Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
At A Glance
- Choice of four professional chassis form factors: USDT, SFF, MT, CMT
- PC chassis and all internal components and modules are 100% free of brominated flame retardants (BFRs) and Polyvinyl
- Chloride (PVC).
- UEFI BIOS developed and engineered by HP for better security, manageability and software image stability
- Intel Q67 Express chipset supporting Intel 2nd generation Core processors, featuring Intel HD Graphics and vPro Technology
- (available with select processors)
- Intel 82579LM GbE integrated network connection
- DDR3 Synchronous Dynamic Random Access Memory (SDRAM)
- Integrated dual independent monitor support via VGA and digital DisplayPort v1.1a video interfaces
- Discrete graphics options available for all platforms including the Ultra Slim Desktop (USDT)
- SRS Premium Sound audio management software
- Standard efficiency or 90% high efficiency energy saving power supplies available on the SFF, MT and CMT models
- 87% efficient energy saving external power adapter standard with USDT models
- ENERGY STAR qualified
- SFF, MT and CMT models can be configured with multiple hard disk drives in a RAID array
- Guaranteed lengthy purchase lifecycles and image stability
- Software image fully compatible across all models and form factors
- Created using industry leading Design for Environment standards
- Selected configurations with global availability easily set up and ordered through HP.com Business to Business portals
- (http://h10019.www1.hp.com/business-site/index.html)
- Tailored HP Factory Express deployment and lifecycle services available
- (http://h71028.www7.hp.com/enterprise/cache/97688-0-0-225-121.aspx)
- Protected by HP Services, including standard warranties up to 5-5-5 (terms and conditions vary by country; certain restrictions
- and exclusions apply)
- Tool-less serviceability features for easier upgrades and repairs