Business Desktop Pro 6300 Desktop Computer

The HP Compaq Pro 6300 Small Form Factor PC is with Intel Q75 Express chipset supporting Intel 2nd and 3rd generation core processors featuring Intel HD Graphics Intel 82579LM GbE integrated network connection, DDR3 Synchronous Dynamic Random Access Memory (SDRAM). It has dual independent monitor support via VGA and digital DisplayPort 1.1a video interfaces.

Manufacturer Part Number
IM2-0103-RF
EAN/UPC
0825633405271,825633405271
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of two professional chassis form factors: Small Form Factor and Microtower.
  • PC chassis and all internal components and modules are 100% free of brominated flame retardants (BFRs) and Polyvinyl
  • Chloride (PVC).
  • UEFI BIOS developed and engineered by HP for better security, manageability and software image stability
  • Intel Q75 Express chipset supporting Intel 2nd and 3rd generation Core processors featuring Intel HD Graphics
  • Intel 82579LM GbE integrated network connection
  • DDR3 Synchronous Dynamic Random Access Memory (SDRAM)
  • Dual independent monitor support via VGA and digital DisplayPort 1.1a video interfaces
  • Standard efficiency or 90% high efficiency energy saving power supplies available
  • ENERGY STARĀ® qualified models certified EPEATĀ® Gold
  • Guaranteed lengthy purchase lifecycles and image stability
  • Software image fully compatible across all models and form factors
  • Created using industry leading Design for Environment standards
  • Selected configurations with global availability easily set up and ordered through HP.com Business to Business portals