Create feature-rich HDMI connections that are certified to be error-free. This 1-meter High Speed HDMI® cable has been tested in accordance with the Premium HDMI Cable Certification Program. This ensures it’s able to deliver the newest technical features that the latest HDMI specifications have to offer, including enhanced resolutions and protection against EMI interference.
Each of our certified Premium High Speed HDMI Cables is labeled with a unique anti-counterfeiting authentication label so you can be confident that you have received a genuine certified cable.
Experience the latest that HDMI has to offer
The cable supports resolutions of up to 4K@60Hz (3840x2160p) and bandwidths of up to 18Gbps. It also supports HDR (High Dynamic Range) for higher contrast ratio and vivid colors.
With higher resolutions, increased speeds, and sharper images, you can expect an enhanced video experience. The cable is guaranteed to provide the very best HDMI capabilities available today. It’s the perfect cable for creating the ultimate home theater or for providing lifelike digital signage.
Plus, the cable also supports up to 32 uncompressed digital audio channels to provide crystal-clear sound. The cable is also backward compatible with previous HDMI specifications and will work with all of your existing HDMI devices.
Provide superior connections with Premium HDMI certification
The cable has undergone rigorous compliance testing and is certified by an HDMI Authorized Test Center to ensure it supports the high-bandwidth enabled features it promises. An EMI test is also performed to ensure the cable minimizes interference with wireless signals.
Each cable is labeled with the Premium HDMI Cable Authentication, so you can be confident that you are purchasing a high-quality premium cable with guaranteed performance.
Watch dual video streams on a single display
The cable delivers dual video streams so that two videos can be viewed simultaneously on the same display. You can watch your favorite show while your kids play their favorite video game. Your display must support Multi-View in order to take advantage of dual video streams.
The HDMM1MP is backed by StarTech.com's Lifetime Warranty.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Gold
Connector(s)
Connector A: 1 - HDMI (19 pin) Male
Connector B: 1 - HDMI (19 pin) Male
Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black
Connector Style: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 2.3 oz [64.8 g]
Wire Gauge: 30 AWG
Packaging Information
Shipping (Package) Weight: 2.3 oz [64.8 g]
What's in the Box
Included in Package: 1 - 1m Premium High Speed HDMI Cable