LaserJet Pro M102w Printer

Produce professional documents from a range of mobile devices, and help save energy with a compact laser printer designed for efficiency.

Features

Designed for efficiency

Wait less with an HP LaserJet Pro that prints at fast speed of up to 23 pages per minute.

Grab the documents you need and go. Print first pages in as fast as 7.3 seconds.

Help save energy with HP Auto-On/Auto-Off Technology.

Mobile printing made simple

Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.

Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.

Print directly from your mobile device to your Wi-Fi Direct® printer—without accessing the company network.

Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.

HP quality—print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Don’t be fooled by alternatives that mimic Original HP. Anti-fraud technology can help ensure you’re getting the quality you paid for.

Track remaining pages with print gauge technology, and get more pages than ever with page maximizer technology.

No delays or mess—quickly replace your cartridges, using auto seal removal and easy-open packaging.

Manufacturer Part Number
G3Q35A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: Normal: Up to 22 ppm 9 
Print speed color:: Normal:Not supported 9 
First page out (ready): Black: As fast as 7.3 sec 11 
Print quality black (best) :

  • Up to 600 x 600 dpi, HP FastRes 1200 (1200 dpi quality)

Resolution technology : HP FastRes 600, HP FastRes 1200
Duty cycle (monthly, A4): Up to 10,000 pages 12 
Recommended monthly page volume: 150 to 1,500 13 
Print technology :
  • Laser

Processor speed :
  • 600 MHz

Print languages :
  • we support: PCLmS, URF, PWG

Display :
  • LED

Connectivity :

HP ePrint capability :
  • Yes

Mobile printing capability: Apple AirPrint™
HP ePrint
Google Cloud Print 2.0
Mopria-certified
Wi-Fi Direct 8 
Wireless capability :
  • Standard (Wi-Fi 802.11b/g/n)

Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • Wireless

Network ready :
  • Standard (Wi-Fi 802.11b/g/n)

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
  • Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple OS X El Capitan (v10.11), Yosemite (v10.10), Mavericks (v10.9)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explore
Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8 Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Apple® OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9)
1 GB HD
Internet required
USB
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html) 15 

Memory specifications :

Memory, standard : 128 MB
Hard disk :
  • None

Paper handling :

Paper handling input, standard :
  • 150-sheet input tray, 10-sheet priority tray

Paper handling output, standard :
  • 100-sheet output tray

Maximum output capacity (sheets) :
  • Up to 100 sheets

Duplex printing :
  • Manual Duplex

Media sizes supported :
  • A4
  • A5
  • A6
  • B5 (JIS)

Media sizes, custom :
  • 76 x 127 to 216 x 356 mm

Media types :
  • Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, postcards

Supported media weight :
  • 60 to 163 g/m²

Power and operating requirements :

Power :
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz/50 Hz, 4.6 A
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 60 Hz/50 Hz, 2.7 A

Power consumption: 380 watts (active printing), 1.7 watts (ready), 0.5 watts (sleep), 0.06 watts (Auto Off/Wake on USB, enabled at shipment), 0.06 watts (Auto-off/Manual-on), 0.06 (Manual Off) 4 
Operating temperature range :
  • 15 to 32.5º C

Operating humidity range :
  • 30 to 70% RH

Acoustic power emissions (ready): 2.7 B(A)
Acoustic pressure emissions bystander (active, printing): 51 dB(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 364.7 x 247.3 x 190.6 mm 2 
Maximum dimensions (W x D x H): 364.7 x 466.6 x 332.4 mm 2 
Weight: 4.7 kg
Package dimensions (W x D x H) :
  • 397 x 247 x 298 mm

Package weight :
  • 6.6 kg

What's included :

What's in the box: HP LaserJet Pro M102w Printer
HP Black LaserJet Toner Cartridge ~700 pages
HP LaserJet Imaging Drum ~12,000 pages
Getting Started Guide, Setup Poster, Support flyer
Warranty Guide, flyer, errata in some countries
Printer documentation and software on CD-ROM
Software drivers and documentation on CD-ROMs
CDs containing software and electronic documentation
Power cord USB cable 1 
Cable included :
  • 1 USB cable for all regions.

Replacement cartridges:
  • HP 17A Original Black LaserJet Toner Cartridge CF217A(~1600)
  • HP 19A Original LaserJet Imaging Drum CF219A(~12000)

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)