Intel S3610 1.2TB Enterprise Mainstream SATA G3HS 2.5" SSD

Abstract

The Intel S3610 Enterprise Mainstream SATA solid-state drives (SSDs) for System x are advanced data center SSDs optimized for mixed read-write performance, endurance and strong data protection. The drives are available in either 2.5-inch or 3.5-inch drive form factor.

This product guide provides essential presales information to understand the S3610 SSD offerings and their key features, specifications, and compatibility. This guide is intended for technical specialists, sales specialists, sales engineers, IT architects, and other IT professionals who want to learn more about S3610 SSDs and consider their use in IT solutions.

Introduction

The Intel S3610 Enterprise Mainstream SATA solid-state drives (SSDs) for System x are advanced data center SSDs optimized for mixed read-write performance, endurance and strong data protection. The drives are available in either 2.5-inch or 3.5-inch drive form factor.

The Intel SSD S3610 drives with 3 full drives writes per day (DWD) are an excellent choice as cache in transactional application and high-speed storage for enterprise databases.

Did you know?

By combining the latest 20 nm MLC NAND flash memory technology with Intel’s latest controller technology, the design of Intel S3610 Enterprise Mainstream SATA SSDs delivers consistent performance, reduced power consumption, and end-to-end data protection, as well as being optimized for endurance and IOPS/watt.

Rigorous testing of Intel S3610 Enterprise Mainstream SATA SSDs by Lenovo through the ServerProven® program ensures a high degree of storage subsystem compatibility and reliability. Providing additional peace of mind, these drives are covered under Lenovo warranty.

Manufacturer Part Number
00YK222
EAN/UPC
0889488419210,889488419210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature: 1.2 TB drive
Part number - 2.5" G3HS: 00YK222
Part number - 3.5" HS: 00YK247
Part number - 2.5" NeXtScale: 00YK272
Interface: 6 Gbps SATA
Capacity: 1.6 TB
Endurance (drive
writes per day): 3 DWPD
Endurance
(total bytes written): 8.6 PB
Data reliability: < 1 in 1017 bits read
MTBF: 2,000,000 hours
IOPS reads (4 KB blocks): 84,000
IOPS writes (4 KB blocks): 28,000
Sequential read rate
(128 KB blocks): 550 MBps
Sequential write rate
(128 KB blocks): 520 MBps
Read latency (seq): 55 µs
Write latency (seq): 66 µs
Shock, operating: 1,000 G (Max) at 0.5 ms
Vibration, operating: 2.17 GRMS (5-700 Hz)
Vibration, non-operating: 3.13 GRMS (5-700 Hz)
Typical power: 6.8 W