XL270d Gen9 8:1 Module Riser Kit

XL270d Gen9 8:1 Module Riser Kit

Manufacturer Part Number
850500-B21
EAN/UPC
0190017085463,190017085463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Overview: XL270d Gen9 8:1 Module Riser Kit
Specifications
Weight: 2 lb (0.90 kg)
Dimensions (W x D x H): 7.38 x 16.5 x 3 in (18.74 x 41.91 x 7.62 cm)
What's in the box : (1) XL270d Gen9 8:1 Module Riser Kit