Boost your HP Elite x3 productivity with Windows Continuum and HP Workspace multi-screen and multi-app flexibility on the HP Elite x3 Lap Dock, which delivers a premium notebook experience with a nearly borderless 12.5" diagonal FHD screen, full-sized keyboard, and clickpad at a great value.
Cable optional
Go wired or wireless. Connect your HP Elite x3 to the Lap Dock wirelessly with Miracast over 802.11ac 2x2 Wi-Fi for added flexibility, or use the included USB-C™ cable to simultaneously charge it from the Lap Dock while you work.
Multi-task with seamless multi-screen flexibility
Talk, text and run mobile apps on your HP Elite x3 and work with Windows and corporate apps using Windows Continuum and HP Workspace on an ultra-narrow bezel 12.5" diagonal screen with the productivity boost of a large keyboard and trackpad.
A premium notebook experience without the notebook price tag
Easily extend your HP Elite x3 with a large FHD screen and backlit, spill-resistant keyboard. The quiet, fanless, reinforced polycarbonate and stamped aluminum alloy design is ultrathin and ultralight to go wherever your day takes you.
Ready to present and accessorize
Show and share your work on an external display or projector with the micro HDMI connector, and add your accessories with two USB-C™ ports.
Note:
Product specifications
Ports
1 USB Type-C™ (data; HP Elite x3 docking/charging); 2 USB Type-C™ (data; power in/out); Micro HDMI; 1 Stereo headphone jack.
Compatibility
HP Elite x3 Lap Dock is compatible with HP Elite x3.
Dimensions (W X D X H)
11.37 x 7.83 x 0.54 in
Weight
2.4 lb
Warranty
Each accessory carries a one-year limited warranty. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
What's in the box
HP Elite x3 Lap Dock; AC power adapter; Documentation.