Mark II MP Compact4 Direct Thermal Printer

Ticket Printing Solution for Theaters, Sports Venues, Concerts...

While the entertainment industry is multi-faceted and can change significantly from venue to venue, they share one requirement; the need for tickets to manage sales and control entrance to events. Tickets come in many quality levels and are sold and issued in a number of ways. Commemorative events often require high quality durable tickets that are kept as souvenirs, while regular events need only simple throw away tickets. Some tickets are pre-printed and delivered to the event; others are printed on site and issued from a booth.

Datamax-O’Neil’s new MP Compact4 Mark II series ticket printers are a great solution for the entertainment industry.  Whether it is a sporting event that needs tickets printed at a fast pace or the “concert of the Century” where top quality tickets are required, the MP Compact4 Mark II series printers are the ideal  choice

Manufacturer Part Number
XF3-00-08000000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Direct thermal, thermal transfer (optional for Nova)
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • 10 ips [254 mm/s] maximum print speed
  • 6.6" [168mm] maximum print width
  • Serial, USB, LAN, wireless 802.11b/g with WPA2 security protocol (optional)
  • PL-Z, PL-I, and PL-B emulations on the DPL version of MP Compact4 Mark II