Thermal + Optical Bi-spectrum Network Bullet Camera

Manufacturer Part Number
DS-2TD2235D-25
EAN/UPC
0813908029116,813908029116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor:: |: 1/1.8" Progressive Scan CMOS 
Min. Illumination:: |: Color:0.002Lux @(F1.2,AGC ON);
Black:0.0002Lux @(F1.2,AGC ON)
Slow shutter:: |: support
Lens:: |: 25mm/50mm
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MPEG4/MJPEG
H.264 code profile:: |: Baseline/Main/High Profile
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Dual Stream:: |: Yes
Image Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 0Hz:25fps(1920×1080), 25fps(1280×960), 25fps(1280×720) (visible light)
60Hz:30fps(1920×1080), 30fps(1280×960), 30fps(1280×720) (visible light)
50Hz:25fps(384×288) (thermal)

Sub Stream:: |: 50Hz:25fps(704×576), 25fps(352×288), 25fps(176×144)
60Hz:30fps(704×480), 30fps(352×240), 30fps(176×120)
50Hz:25fps(160×120) (thermal)

Image Enhancement:: |: EIS/3D DNR/Defog
Smart Defog:: |: support
EIS:: |: support
3D DNR:: |: support
Network Network Storage:: |: Micro SD/SDHC/SDXC card with ANR (up to 64G), NAS (Support NFS, SMB/CIFS)
Protocols:: |: IPv4/IPv6,HTTP,HTTPS,802.1x,Qos,FTP,SMTP,UPnP,SNMP,DNS,DDNS,NTP,RTSP,RTCP,RTP,TCP,UDP,IGMP,ICMP,DHCP,PPPoE,Bonjour
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Alarm Input:: |: 1
Alarm Output:: |: 1
General Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 24 VAC ± 10% / PoE (802.3at)
Power Consumption:: |: 40W Max
Weather Proof:: |: IP66
Weight:: |: 7kg