2MP 23X Ultra-low illumination IR Positioning System Lite

Hikvision darkfighter series DS - 2DY5223IW - AE Network IR Positioning System Lite is able to capture high quality images in dim light environment. Embedded with 1/1.9’’ progressive scan CMOS chip makes true WDR and 2MP real - time resolution possible. With the 23X optical zoom Day/Night lens, the positioning system offers more details over expansive areas. Hikvision darkfighter series DS - 2DY5223IW - AE Network IR Positioning System Lite also features S mart Defog and EIS (Electronic Image Stabilization ), which can further supported to improve image quality in challenging conditions.

Manufacturer Part Number
DS-2DY5223IW-AE
EAN/UPC
0813908027624,813908027624
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Effective Pixels:: |: 1920(H)x1080(V)
Minimum Illumination:: |: Color:0.002Lux @ (F1.5, AGC ON)
B/W:0.0002Lux @(F1.5, AGC ON)
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
S/N Ratio:: |: > 52dB
Shutter Time:: |: 1/1-1/10,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16X
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 5.9-135.7mm, 23X
Angle of View:: |: 59.8°-3.0°(Wide-Tele)
Minimum Working Distance:: |: 10-1500mm(Wide-Tele)
Aperture Range:: |: F1.5-F3.4
Pan & Tilt Pan Range:: |: 360°endless
Pan Speed:: |: Pan: 0.1°-100°/s
Tilt Range:: |: Tilt: +90°~-90°
Tilt Speed:: |: Pan: 0.1°-100°/s,
Number of Preset:: |: 300
Patrol:: |: 8 patrols,up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
PTZ Position Display:: |: ON/OFF
Freeze Frame:: |: Support
Wiper:: |: Support
Infrared IR irradiation distance:: |: 150m
IR irradiation angle:: |: Adjustable by zoom
Alarm Alarm Input:: |: 7 Inputs
Alarm Output:: |: 2 channel relay output, with configurable alarm actions
Input & Output Monitor Output:: |: 1.0Vp-p / 75Ω, NTSC (or PAL) composite, BNC
Network Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: 1920×1080
Frame Rate:: |: 50Hz:25fps(1920×1080), 25fps(1280×720)
60Hz:30fps(1920×1080), 30fps(1280×720)
Sub Stream:: |: 50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264 / MJPEG
ROI encoding:: |: Support 12 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722/PCM
Protocols:: |: Pv4/IPv6,HTTP,HTTPS,802.1x,Qos,FTP,SMTP,UPnP,SNMP,DNS,DDNS,NTP,RTSP,RTP,TCP,UDP,IGMP,ICMP,DHCP,PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users,3 Levels: Administrator, Operator and User
General RS-485 Protocols:: |: Half duplex, HIKVISION, Pelco-P, Pelco-D, self-AI2daptive
Menu Language:: |: English
Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Max. 45W
Working Temperature/Humidity:: |: -40°C ~ 65°C, humidity 90% or less
Protection Level:: |: IP66 standard, TVS 6,000V lightning protection, surge protection and voltage transient protection
Dimensions:: |: 306×167×212
Weight (approx.):: |: 7.8kg