2MP 36X IR Ultra-Low Illumination Positioning System

Hikvision darkfighter series DS-2DY9188-AI2 2MP 36X IR Ultra - Low Illumination Positioning System is able to capture high quality images in dim light environment. It’s IR light can reach up to 2 00m IR distance. Embedded with 1/1.9’’ progressive scan CMOS chip makes true WDR and 2MP real - time resolution possible. With the 36X optical zoom Day/Night lens, the positioning system offers more details over expansive areas.

Hikvision darkfighter series DS-2DY9188-AI2 2MP 36X IR Ultra - Low Illumination Positioning System also features Smart Defog and EIS (Electronic Image Stabilization), which can further supported to improve image quality in challenging conditions.

Manufacturer Part Number
DS-2DY9188-AI2
EAN/UPC
0813908027648,813908027648
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor:
: |: 1/1.9’’ Progressive Scan CMOS
Effective Pixels:: |: 1920(H)x1080(V)
Minimum Illumination:: |: Color:0.002Lux @ (F1.5, AGC ON)
B/W:0.0002Lux @(F1.5, AGC ON)
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
S/N Ratio:: |: > 52dB
Shutter Time:: |: 50Hz: 1/1-1/30,000s; 60Hz: 1/1-1/30,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16X
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 5.7-205.2, 36x
Angle of View:: |: 58.7-2.0 degree (Wide-Tele)
Minimum Working Distance:: |: 10-1500mm(Wide-Tele)
Aperture Range:: |: F1.5-F3.4
Pan & Tilt Pan Range:: |: 360°endless
Pan Speed:: |: Pan: 0.1°-100°/s,
Tilt Range:: |: Tilt: +40°~-90°
Tilt Speed:: |: Tilt: 0.1°-40°/s
Number of Preset:: |: 256
Patrol:: |: 8 patrols,up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
Power loss recovery:: |: Support
PTZ Position Display:: |: ON/OFF
Infrared IR irradiation distance:: |: 200m
IR irradiation angle:: |: Adjustable by zoom
Alarm Alarm Input:: |: 7 Inputs
Alarm Output:: |: 2 channel relay output, with configurable alarm actions
Input & Output Monitor Output:: |: 1.0Vp-p / 75Ω, NTSC (or PAL) composite, BNC
Audio Input:: |: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output:: |: 1 channel audio output, linear level
Network Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: 1920×1080
Frame Rate:: |: 50Hz:25fps(1920×1080), 25fps(1280×960), 25fps(1280×720) 60Hz:30fps(1920×1080), 30fps(1280×960), 30fps(1280×720)
Sub Stream:: |: 50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)
Third Stream:: |: 50Hz: 25fps(1920×1080), 25fps(1280×960), 25fps (1280×720), 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(1920×1080), 30fps(1280×960), 30fps (1280×720), 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264/MJPEG/MPEG4
ROI encoding:: |: Support 24 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722/PCM
Protocols:: |: Pv4/IPv6,HTTP,HTTPS,802.1x,Qos,FTP,SMTP,UPnP,SNMP,DNS,DDNS,NTP,RTSP,RTP,TCP,UDP,IGMP,ICMP,DHCP,PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users,3 Levels: Administrator, Operator and User
General RS-485 Protocols:: |: Half duplex, HIKVISION, Pelco-P, Pelco-D, self-AI2daptive
Menu Language:: |: English
Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Max. 60W
Working Temperature/Humidity:: |: -40°C ~ 65°C, humidity 90% or less
Protection Level:: |: IP66 standard, TVS 6,000V lightning protection, surge protection and voltage transient protection
Dimensions:: |: 180×491×390
Weight (approx.):: |: 15kg(33.07lb)