1.3MP 30X Network IR PTZ Dome Camera

Hikvision DS-2DE713 0IW-AE PTZ Dome Cameras are e mbedded with 1/3 ’’ progressive scan CMOS chip, which makes DWDR and 1.3MP real - time resolution possible. With the 30 X optical zoom Day/Night lens, the camera offers more details over expansive areas.

Hikvision DS - 2DE713 0IW - AE PTZ Dome Cameras also features a wide range of functions, including intrusion detection, line crossing detection, and audio exception, benefittin g users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs.

Manufacturer Part Number
DS-2DE7130IW-AE
EAN/UPC
0813908026313,813908026313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Effective Pixels:: |: 1280(H)x960(V)
Minimum Illumination:: |: F1.6, AGC On: Color: 0.05 lux, B/W : 0.01lux, 0 lux with IR
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
S/N Ratio:: |: ≥ 52dB
BLC:: |: ON/OFF
HLC:: |: Support
WDR:: |: Support
Shutter Time:: |: 1-1/10,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16X
Privacy Masking:: |: 8 privacy masks programmable
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 4.3-129.0mm, 30x
Zoom Speed:: |: Approx.3s(Optical Wide~Tele)
Angle of View:: |: 57.4-2.8 degree (Wide~Tele)
Minimum Working Distance:: |: 10~1,000mm(Wide~Tele)
Aperture Range:: |: F1.6-F5.0
Pan & Tilt Pan Range:: |: 360°endless
Pan Speed:: |:  0.1°~160°/s, Pan Preset Speed: 240°/s
Tilt Range:: |: -15°-90° (Auto Flip )
Tilt Speed:: |: 0.1°~120°/s, Tilt Preset Speed: 200°/s
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
Infrared IR irradiation distance:: |: 150m
Alarm Alarm Input:: |: 2
Alarm Output:: |: 1
Alarm Actions:: |: Preset, Patrol, Pattern, Recording, Relay output, Upload center, upload FTP, email linkage
Input & Output Audio Input:: |: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output:: |: 1 Audio output interface
Line level, impedance: 600Ω
Network Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: 1280×960
Main Stream:: |: 50Hz:25fps(1280×960), 25fps (1280×720)
60Hz:30fps(1280×960), 30fps (1280×720)
Sub Stream:: |: 50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)
Third Stream:: |: 50Hz:25fps(1280×960), 25fps (1280×720), 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz:30fps(1280×960), 30fps (1280×720), 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264 / MJPEG
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Dual Stream:: |: Support
Three-Stream:: |: Support
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures:: |: User authentication (ID and PW), 
Host authentication (MAC address)
IP address filtering
Client GUI Web Browser:: |: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +
General Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Max.40W
Working Temperature/Humidity:: |: -30°C ~ 65°C (-22°F ~ 149°F)/90% or less
Protection Level:: |: IP66, TVS 4000V lightning protection, surge protection and voltage transient protection
Dimensions:: |: F220 × 353.4mm (F8.66 "× 13.91")
Weight (approx.):: |: 4.5kg(9.92Ibs)
Mount Option:: |: Long-arm wall mount: DS-1602ZJ; Corner mount: DS-1602ZJ-corner; Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box; Swan-neck mount: DS-1619ZJ