2MP 30X Network PTZ Camera

Hikvision DS - 2DE5 2 3 0 W - AE (3) PTZ Dome Cameras are able to capture high quality images in low light environment with its black anti - reflective glass. Embedded w ith 1/2.8 ’’ progressive scan CMOS chip makes DWDR and 1920×1080 real - time resolution possible. With the 3 0X optical zoom lens, the camera offers more details over expansive areas. Hikvision DS - 2DE52 3 0W - AE(3) PTZ Dome Cameras also features a wide range of functions, including intrusion detection, line crossing detection and audio exception, benefitting users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs.

Manufacturer Part Number
DS-2DE5230W-AE
EAN/UPC
0813908029093,813908029093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: 1/2.8" Progressive Scan CMOS
Effective Pixels: 1920(H)x1080(V)
Signal System: PAL/NTSC
Minimum Illumination: F1.6, AGC On: Color: 0.05 lux, B/W : 0.01 lux,
White Balance: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC: Auto/Manual
BLC: ON/OFF
HLC: Support
Smart defog: Support
WDR: Support
Shutter Time: 1-1/10,000s 
Day& Night: ICR
Digital Zoom: 16X
Privacy Masking: 2 privacy masks programmable
Auto Focus: Auto / Semi-automatic / Manual

Lens

Focal Length: 4.3-129mm, 30x
Zoom Speed: Approx.3s(Optical Wide-Tele)
Angle of View: 65.5-2.11 degree (Wide-Tele)
Minimum Working Distance: 10-1500mm(Wide-Tele)
Aperture Range: F1.6-F5.0

Pan & Tilt

Pan Range: 360°endless
Pan Speed: Pan Manual Speed: 0.1° -250°/s,
Pan Preset Speed: 300°/s
Tilt Range: -5°~90° (Auto Flip )
Tilt Speed: Tilt Manual Speed: 0.1°-150°/s,
Tilt Preset Speed: 200°/s
Proportional Zoom: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset: 300
Patrol: 8 patrols, up to 32 presets per patrol
Pattern: 4 pattern scans, record time over 10 minutes for each scan
Power loss recovery: Support
Park Action: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
PTZ Position Display: ON/OFF
Freeze Frame: Support

Alarm

Alarm Input: 2
Alarm Output: 1
Alarm Actions: Preset, Patrol, Pattern, Recording, Relay output, Upload center, upload FTP, email linkage

Input & Output

Audio Input: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output: 1 Audio output interface
Line level, impedance: 600Ω

Network

Ethernet: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution: 1920×1080
Main Stream: 50Hz:25fps (1920×1080,1280×960,1280×720), 50fps (1280×960,1280×720) ;
60Hz:30fps(1920×1080,1280×960,1280×720), 60fps (1280×960,1280×720)
Sub Stream: 50Hz: 25fps(704×576, 640x480,352×288); 60Hz: 30fps(704×480, 640x480,352×240)
Third Stream: 50Hz: 25fps(1920×1080, 1280×960, 1280×720, 704×576, 640x480,352×288)
60Hz: 30fps(1920×1080, 1280×960, 1280×720, 704×576, 640x480,352×288)
Image Compression: H.264 / MJPEG
ROI encoding: Support 2 areas with adjustable levels
Audio Compression: G.711ulaw/G.711alaw/G.726/MP2L2
Protocols: IPv4/IPv6, HTTP, HTTPS, 802.1x, Qos, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP,IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users: Up to 20 users
Dual Stream: Support
Mini SD Card: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures: User authentication (ID and PW), host authentication (MAC address)
EZVIZ: Support

Client GUI

Camera Control: Pan/Tilt, Zoom, Focus, Click centering, Zoom by mouse dragging, Iris, preset calling and programming, auto mode
Date & Time Display: Time: Week: Date, 6 formats on the Client
Client: Support iVMS-4200
Web Browser: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +

General

Menu Language: English
Power Supply: AC 24V and PoE (802.3at, class4)
Power Consumption: Max. 18W
Working Temperature/Humidity: -30 ℃-65℃(-22℉-149℉)(outdoor dome) / -10℃-50℃(14℉-122℉)(indoor dome )
90% or less
Protection Level: IP66, IK10 (Only -AE models support, -AE3 models don’t support) 
TVS 4,000V lightning protection, surge protection and voltage transient protection
Mounting: Various mounting modes optional
Dimensions:

  • Φ220×305mm (Φ8.66”×12.02”)(Outdoor)
  • Φ183.4×243mm(Φ7.22”×9.56”) (Indoor ceiling)
  • Φ245×236mm(Φ9.65”×9.29”) (Indoor in-ceiling)

Weight (approx.): 3Kg (6.61Ibs)
Mount Option: Long-arm wall mount: DS-1602ZJ;Corner mount: DS-1602ZJ-corner; Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box