iPhone 7 Plus Strada Series Folio Case

Premium Leather Folio

Strada Series Folio leather iPhone 7 Plus case blends handcrafted style and premium protection

Manufacturer Part Number
77-53980
EAN/UPC
0660543402817,660543402817
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • iPhone 7 Plus

Features:
  • The only leather portfolio for iPhone 7 Plus backed with OtterBox Certified Drop+ Protection
  • Stylish, premium leather design looks great, feels great and improves with age
  • iPhone 7 Plus folio case wraps around to protect the touchscreen, and locks into place with a polished magnetic latch
  • Features a convenient vertical card slot for cash or a card

Material:
  • Premium leather
  • Metal latch
  • Polycarbonate shell