iPhone 7 Commuter Series Case

OtterBox Certified Drop+ Protection

Tested by us. Built for you.

What do 24+ tests and 238+ hours of testing mean to you? They mean your OtterBox case is ready to dive into your day without a second thought — just like you are. OtterBox Certified Drop+ Protection means drops, bumps and fumbles are just the beginning. It means your device is protected from the barrage of wear & tear you subject it to everyday. So go ahead — do what you do and leave the protection to us.

Commute Ahead

Protect your device with the slim and tough iPhone 7 case. Nothing gets in the way when you're on the go with a Commuter Series iPhone 7 case.

Manufacturer Part Number
77-53897
EAN/UPC
0660543402114,660543402114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • iPhone 7

Features:
  • Slim design: sleek profile easily slips into pockets and purses
  • Dual-layer: soft inner and hard outer layers absorb and deflect impacts
  • Port covers: block out dust, dirt and pocket lint


Material:
  • Synthetic rubber slipcover
  • Polycarbonate shell