iPhone 7 Plus Defender Series Case

Rugged Everyday Defense

Take on every adventure with confidence when you equip your phone with Defender Series, the rugged iPhone 7 Plus case.

Manufacturer Part Number
77-53909
EAN/UPC
0660543402237,660543402237
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • iPhone 7 Plus

Features:
  • Triple-layer, drop proof iPhone 7 Plus case: inner shell, outer slipcover and screen protector
  • Screen protection: built-in to keep your brilliant display flawless
  • Port covers: block dirt, dust and lint from getting into jacks and ports
  • Holster: works as a belt clip and a hands-free kickstand

Material:
  • Polycarbonate shell
  • Synthetic rubber slipcover
  • Built-in screen protector