iPhone 7 Commuter Series Case

Protect your device with the slim and tough iPhone 7 case. Nothing gets in the way when you're on the go with a Commuter Series iPhone 7 case.

Manufacturer Part Number
77-53899
EAN/UPC
0660543402138,660543402138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • iPhone 7

Features:
  • Slim design: sleek profile easily slips into pockets and purses
  • Dual-layer: soft inner and hard outer layers absorb and deflect impacts
  • Port covers: block out dust, dirt and pocket lint


Material:
  • Synthetic rubber slipcover
  • Polycarbonate shell