iPhone 7 Plus Symmetry Series Case

OtterBox Certified Drop+ Protection

Tested by us. Built for you.

What do 24+ tests and 238+ hours of testing mean to you? They mean your OtterBox case is ready to dive into your day without a second thought — just like you are. OtterBox Certified Drop+ Protection means drops, bumps and fumbles are just the beginning. It means your device is protected from the barrage of wear & tear you subject it to everyday. So go ahead — do what you do and leave the protection to us.

Sleek Stylish Safeguard

Slip into the sleek iPhone 7 Plus case for stylish protection that expresses your personal style.

Manufacturer Part Number
77-54023
EAN/UPC
0660543403173,660543403173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • iPhone 7 Plus

Features:
  • Stylish designs: eye-catching colors dress up your device
  • Slim profile: sleek design slips easily into pockets and purses
  • Screen bumper: raised, beveled edge helps protect touchscreen
  • Easy installation: one-piece design slips on and off in a flash


Material:
  • Synthetic rubber
  • Polycarbonate