CDE7561T Digital Signage Display

For interactive learning in the classroom, or brainstorming in the boardroom, the ViewSonic® CDE7561T is the ideal interactive display solution to increase engagement and collaboration. With astonishing 20-point simultaneous touch capabilities and pre-installed annotation software, this 75” interactive flat panel display lets multiple users write or draw on the screen with their fingers and styluses. An embedded ARM dual-core processor and Linux OS provide lightning-fast computing and smooth touch capabilities, ensuring that students and co-workers alike enjoy a responsive screen with each tap, pinch, and swipe. What’s more, Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods. An optional slot-in PC provides additional computing power, while optional ViewBoard® for Education software delivers more robust annotation options that make presentations in the classroom even more productive and interactive.

Manufacturer Part Number
CDE7561T
EAN/UPC
0766907873818,766907873818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)

75

Resolution

1920 x 1080

Static Contrast Ratio

5000:1

Light Source

LCD

Full Specifications

Embedded Player

CPU

ARM Cortex A9 Dual Core

Storage

8GB

Display

Static Contrast Ratio

5000:1

Viewing Angles

178º horizontal, 178º vertical

Resolution

1920 x 1080

Response Time (GTG)

6ms

Light Source

LCD

Brightness

350 cd/m2

Panel Surface

7H Scratch Resistant Surface Hardness

Aspect Ratio

16:9

Display Size (in.)

75

Audio

Internal Speakers

10W (x2)

Controls Embedded Player

Interface

Setting, Annotation, Viewboard Lite, Interface

Touch

Technology

Capacitive

Touch Points

20

Weight (imperial)

Net Without Stand (lbs)

127.9

Gross (lbs)

180.8

Dimensions (imperial) (wxhxd)

Packaging (in.)

72.2 x 45.9 x 11

Physical (in.)

69.44 x 41.8 x 3.9

Mount

VESA Compatible

400 x 400 mm

General

Warranty

Three-year limited warranty on parts and labor