Survivor Journey for iPhone 7

Ultra-slim, ultra-rugged drop protection for iPhone 7

Journey is super-thin drop protection for your iPhone 7. Designed for and tested to Military Standard 810-G standards, Survivor Journey is built to withstand 6.6-foot (2-meter) drops onto concrete without compromising your iPhone 7’s safety.

SURVIVE 6.6-FOOT (2-METER) DROPS ONTO CONCRETE.

Journey’s one-piece shell snaps on to deliver 6.6-foot (2-meter) drop protection. Griffin’s exclusive Impact Dispersion System your iPhone 7 within its shatter-resistant shell and keeps it safe.

ULTRA-THIN IS IN.

Don’t let the slim profile fool you. Ultra-thin Journey is ultra-protective. Journey is super-light too, weighing in at under two ounces. Sidewalks and city streets, you’ve met your match.

TWO LAYERS, ONE TOUGH SHELL.

Journey’s rigid inner shell is made of shatterproof polycarbonate. The outer layer of easy-grip material is durable and wear-resistant, so it’s easy to grip, but still slides smoothly into your pocket.

Manufacturer Part Number
GB42765
EAN/UPC
0685387435647,685387435647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Materials: Polycarbonate, TPU
  • In the Box: Survivor Journey Case for iPhone 7
  • Warranty: 1 year