Survivor Journey for iPhone 7 Plus

6.6’ (2-meter) drop protection for iPhone 7 Plus in an ultra-slim case

For ultra-slim, easy-to-live-with iPhone 7 Plus protection, check out Survivor Journey.  We built Journey to meet or exceed Mil-Std. 810-G standards for durability.  So it withstands the impact of a 6.6-foot (2-meter) drop onto concrete and keeps your iPhone 7 Plus safe from harm.

SUPER SLIM, SUPER PROTECTIVE

Don’t let the slim profile fool you. Ultra-thin Journey is ultra-protective.  Griffin’s exclusive Impact Dispersion System protects your iPhone 7 Plus within its shatter-resistant shell and keeps it safe. Journey is super-light too, weighing in at under two ounces. Sidewalks and city streets, you’ve met your match.

TWIN LAYERS MAKE ONE TOUGH SHELL.

Inside Journey surrounds your iPhone 7 Plus with rigid, impact-resistant polycarbonate. Outside, the non-slip layer of TPU resists scuffs and wear, but still slides smoothly into your pocket.

Manufacturer Part Number
GB42821
EAN/UPC
0685387436194,685387436194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Materials: Polycarbonate, TPU
  • In the Box: Survivor Journey Case for iPhone 7 Plus
  • Warranty: 1 year