Survivor Adventure for iPhone 7 Plus

8’ drop-protected, choose-your-own style for your iPhone 7 Plus

For unequalled style and protection for your iPhone 7 Plus, Survivor Adventure delivers. Get three distinct looks without sacrificing 8’ drop protection.

Protects your iPhone Plus from 8-foot drops.

Built to guard that new iPhone from the punishing impact of an 8’ foot drop onto concrete, Adventure’s design meets or exceeds military standards for protection (Mil-Std 810-G). When drops happen,  Griffin’s exclusive Impact Dispersion System keeps impact forces from from damaging your iPhone.

Three looks, one protective iPhone 7 Plus case

Survivor Adventure serves up 2 switchable backplates that let you change the look of your case. Those two snap-on backs also double the material between your phone and the outside world, making Survivor Adventure two times more protective than one-layer cases.

Ready to go ultra-light?  Go ahead and snap off the backplate.  You’re still covered.  Survivor Adventure’s impact-resistant polycarbonate casing keeps the back of your iPhone 7 Plus protected from scratch and dent damage.

In all, Adventure’s got three looks that keep your iPhone 7 Plus protected from whatever you get into.

Choose your Own Adventure

2 See-Through Backplates -  HD-clarity polycarbonate backplates, in crystal Clear, Smoke or Chromium Blue, let you switch the look but never compromise on protection.  You get 1 Clear back,  and 1 Smoke or Chromium Blue back.  Either creates a sleek, stylish look that never gets in the way of your iPhone 7 Plus’ great looks.

Mix & match the backplates for three different looks:
Look One: Adventure Case + Crystal Clear Back Plate
Look Two: Adventure Case with See-Through Color Back
Look Three: Adventure Case Alone

 

1 Self-Healing Backplate + 1 See-Through Blackplate   - It’s called BonBon, and it’s amazing. BonBon’s glitter-infused back is made of a unique, self-healing plastic.  So no matter what life throws at it, BonBon’s glossy surface shrugs it off.  Or change out BonBon with our see-through high-clarity polycarbonate backplate. You get both, the choice is yours.

Mix and match the Backplates for three different looks:
Look One: Adventure Case + Self-Healing Back Plate
Look Two: Adventure Case with See-Through Color Back
Look Three: Adventure Case Alone

For unmatched device protection and style choice, Survivor Adventure awaits.

*Also fits iPhone 6 Plus

Manufacturer Part Number
GB42900
EAN/UPC
0685387436873,685387436873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Materials: Polycarbonate, TPU
  • In the Box: Survivor Adventure Case, 2 interchangeable backplates
  • Warranty: 1 year