Survivor Adventure for iPhone 7

8’ drop protection and interchangeable style for your iPhone 7

Survivor Adventure delivers unmatched style in a case that protects your iPhone 7 from 8-foot drops.  Survivor Adventure packs three looks in one protective case, so your iPhone is perfectly dressed for wherever life’s adventures take you.

8-FOOT DROP PROTECTION

Built to protect your iPhone from 8-foot (2.4 meter) drops, Adventure is designed to meet or exceed military standards for device protection (Mil-Std 810-G).  Our built-in Impact Dispersion System absorbs and disperses impact forces from drops before they can harm your iPhone.

CHOICES, CHOICES.

Each Survivor Adventure gives you two interchangeable back plates so you can choose your look. Those two snap-on backplates also help make Survivor Adventure twice as protective as single-layer-back cases.

But for those times you want to go as light as possible, you can go without either of the backplates.  Survivor Adventure’s all-around impact-resistant plastic shell still covers the back of your iPhone, protecting it from scratches and dents as it the case delivers 8’ drop protection.

CHOOSE YOUR OWN ADVENTURE

2 See-Through Backplates -  Optical-clarity polycarbonate, in crystal Clear, Smoke or Chromium Blue, lets you switch between looks without compromising on protection.  You’ll receive 1 Clear back and 1 back in either Smoke or Chromium Blue. Both create a fabulous, clean look that compliments the good looks of your new iPhone.

    Mix and match the Backplates for three different looks:
  • Look One: Adventure Case + Crystal Clear Back Plate
  • Look Two: Adventure Case with See-Through Color Back
  • Look Three: Adventure Case Alone
 

1 Self-Healing Bon Bon Backplate + 1 See-Through Backplate - We call it BonBon, but you’ll call it amazing. BonBon’s glitter-infused back is made of a special, no-scratch plastic that’s self-healing.  So when the going gets tough (or gritty, or scratchy), BonBon stays smooth and glossy. Or switch in our see-through optical-clarity PC back. You get both, so the choice is yours.

    Mix and match the Backplates for three different looks:
  • Look One: Adventure Case + Self-Healing Back Plate
  • Look Two: Adventure Case with See-Through Color Back
  • Look Three: Adventure Case Alone

Manufacturer Part Number
GB42898
EAN/UPC
0685387436859,685387436859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Materials: Polycarbonate, TPU
  • In the Box: Survivor Adventure Case, 2 interchangeable backplates
  • Warranty: 1 year