38" Curved 21:9 UltraWide IPS Display 38UC99-W

38-inch Curved 21:9 UltraWide™

The LG 38UC99-W monitor replaces the need for multiple displays, by meeting the needs of professional content creators, for example video editors, web designers, illustrators and graphic designers, as well as data experts who work with large amounts of information, such as professional investors, app developers and programmers.

3840x1600 QHD+

This 38-inch 21:9 Curved UltraWide Monitor with QHD+ (3840x1600) wide screen real-estate is ideal for using various programs whilst controlling and monitoring a number of thumbnails or timelines- simultaneously make it a perfect fit for content creators.

Time-Saving and Multi-tasking

The 3840x1600 QHD + resolution is equivalent to three times that of a 16:9 Full HD (1920x1080) space and 24% larger than a 34” 21:9 QHD real estate, making it ideal for viewing and processing more information. Its curved panel allows more content to be viewed whilst providing comfort and focus.

Visual Comfort with LG IPS Display

With LG’s IPS display there is no colour shift or distortion of colour and users are guaranteed an immersive artwork, provided by the same colour as a subject on display or RGB colour code through over 99 of sRGB colour space and the accuracy of IPS’s colour expression.

Deeper Sound and Richer Bass with Bluetooth Audio

Enjoy the enriched sound of 10W x 2 Stereo speakers featuring Rich Bass that adds to a deeper and wider sound experience covering from 85Hz unlike built-in speakers in conventional monitors. Easily connect to your mobile device via wireless Bluetooth Audio connection creating listening pleasure.

USB Type-C™ & USB 3.0 Quick Charge

With USB Type-C™, Display Connection, users can transfer data and charge your latest Macbook or mobile device, all at the same time using a single cable. Charge your Android phone with USB 3.0 Quick Charge at the same time. Simplify your work space without the hassle of wires.

Easy User Interface with On Screen Control

Installation and control is now even easier with LG’s On Screen Control software, which allows users to adjust and customize display options.




Manufacturer Part Number
38UC99-W.AEU
EAN/UPC
8806087899580
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Size (Inch / cm): 38" Curved
Panel Type: IPS
Colour Gamut (CIE1931): sRGB over 99%
Colour Depth (Num of Colours): 10bits (8bit+FRC), 1.07B
Pixel Pitch (mm): 0.229 x 0.229
Resolution: 3840 x 1600
Brightness (Typ.): 300 cd/m2
Contrast Ratio (Original): 1000:1
(DFC): Mega
Response Time_Typ. (on/off): 14ms
(GTG): 5ms
Viewing Angle (CR≥10): 178/178

Jack Input / Output
HDMI: Yes (ver2.0, 2ea)
DisplayPort: Yes (ver1.2)
USB Type-C: Yes
Headphone Out: Yes
USB Down-stream: Yes (USB3.0 2ea) * included Quick Charge for port 1

Speaker
Audio output (watt): Speaker 10W*2 with Bluetooth
Audio Tuning: (Rich Bass)

Power
Type: Adapter
Input: 100~240Vac, 50/60Hz
Ouptput (USB Type-C PD): 60W
Normal On (EPA7.0): 120W
Normal On (typ.): 57W
Power Save/Sleep Mode (Max): 1.2W
DC Off (Max): 0.3W

Frequency

HDMI (H-Frequency): 30 ~ 101KHz
HDMI (V-Frequency): 56 ~ 61Hz
DisplayPort (H-Frequency): 30 ~ 101KHz
DisplayPort (V-Frequency): 56 ~ 61Hz (FreeSync 52~75Hz)
USB-C (H-Frequency): 30 ~ 101KHz
USB-C (V-Frequency): 56 ~ 61Hz

Special Features
Picture Mode: Custom, Reader, Photo, Cinema, Dark Room 1, Dark Room 2, Color Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game)
Ratio: Wide, Original, Cinema 1, Cinema 2, 1 : 1
PIP: - (PIP mode in Screen Split)
PBP: Yes
DDC/CI: Yes
HDCP: Yes
Key Lock: Yes
Response Time Control: Yes
Quick Charge: Yes
Freesync: Yes (DP 52~75Hz)
Game Mode: Yes
DAS Mode: Yes
Black Stabilizer: Yes
1ms Motion Blur Reduction: Yes
Flicker Safe: Yes
Smart Energy saving: Yes
Automatic standby: Yes
Reader Mode: Yes (included in Picture Mode)
Six Axis Control: Yes
SUPER+Resolution: Yes
Colour Calibrated: Yes
Dual controller: Yes
Screen split2.0 (in OSC): Yes
My Display Preset (in OSC): Yes
On Screen Control (OSC): Yes
Dual EDID (H/W): Yes
One Click Stand Set-up: Yes

Stand
Tilt (Angle): -5~15 Degree
Height (Range): 110mm

Dimensions - WxDxH (mm)
Set (with Stand): 897.2 x 230.4 x 466.2
Set (without Stand): 897.2 x 91.5 x 393.0
Box: 1053 x 207 x 538

Weight (Kg)
Set (with Stand): 9.3
Set (without Stand): 7.7
Box: 13.2

Wall Mount
Wall Mount size (mm): 100 x 100 (VESA compatible)

Wrap
Packing Material: EPS
Stacking Type: Vertical
Stand Packing Type: Base Detach
Box Printing Type: Offset
Handle: Hand Hole

Standard
UL (cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
CCC (for China): Yes
BSMI (for Taiwan): Yes
Erp: Yes
Windows: Yes
DisplayPort: Yes