B300 G6 Notebook

Built to Survive™.

Only Getac manufacturers rugged laptop computers down to the chassis. Built from high quality magnesium alloy, the B300 features four main casings specifically engineered to protect the computer against drops, shocks, spills, vibration and more. The fanless, sealed design of the B300 ruggedized laptop protects it against dust and liquid. The B300 has been independently tested and certified to MIL-STD 810G, IP65 and MIL-STD-461F standards.

Manufacturer Part Number
BE2CZCAAEDXX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:

Windows 10 Professional
Windows 7 Professional

Mobile Computing Platform:

Intel Core i7-6600U vProTM 2.6GHz processor with Turbo Boost Technology up to 3.4GHz
4MB Intel Smart Cache

Intel Core i7-6500U 2.5GHz processor with Turbo Boost Technology up to 3.1GHz
4MB Intel Smart Cache

Intel Core i5-6300U vPro 2.4GHz processor with Turbo Boost Technology up to 3.0GHz
3MB Intel Smart Cache

Intel Core i5-6200U 2.3GHz processor with Turbo Boost Technology up to 2.8GHz
3MB Intel Smart Cache

VGA Controller:

Intel HD Graphics 520

Display:

13" XGA (1024 x 768) TFT sunlight readable LCD
Optional Touchscreen
Optional 1400 NITs QuadraClear® Sunlight Readable LED Display with Touchscreen
Optional Night Vision (Requires QuadraClear Display)

Storage & Memory:

4GB DDR3 1333 MHz Expandable to 16GB*
SATA 500GB HDD**
Optional SATA 128GB / 256GB or 512GB SSD**

Keyboard:

Waterproof Backlit Mechanical Membrane Keyboard
Optional Waterproof Backlit Rubber Keyboard

Pointing Device:

Touchscreen: Optional Pressure Sensitive Touchscreen
Touchpad: Glide Touchpad with Scroll Bar

Expansion Slots:

PCMCIA Type II x 1 + Express Card/54mm x 1
SD card Reader x 1

Multimedia Bay :

Optional Super-Multi DVD
Optional 2nd Battery
Optional 2nd HDD 500 GB HDD, 128 GB SSD or 256 GB SSD

IO Interface:

Serial Port (9-pin; D-sub) x 2
External VGA (15-pin; D-sub) x 1
Audio Output (Mini-jack) x 1
Microphone (Mini-jack) x 1
DC in Jack x 1
USB 3.0 x 1
USB 3.0/eSATA Combo x 2
LAN (RJ45) x 1
IEEE 1394a x 1
Docking Connector x 1
Optional RF Antenna Pass-Through for GPS and WWAN
Optional External GPS Antenna

Communication Interface:

10/100/1000 Base-T Ethernet
WLAN 802.1ac
Intel® Dual Band Wireless-AC 7260
Bluetooth® (v4.0 class 1)
Optional GPS (with Internal Antenna)
Optional 4G LTE mobile broadband

Software:

Getac Utility


Security Features:

Intel vPro™ Technology (per CPU options)
Fingerprint Scanner
TPM 1.2
Kensington Lock

Power:

AC Adapter (90W, 100-240V, 50/60Hz)
Li-lon smart battery (8700mAh) (up to 15 hours of battery life)ii
Optional Multimedia Bay 2nd Li-lon smart battery (8700mAh)

Dimensions & Weight:

11.9" x 10.35" x 2.36"
(303.5 x 263 x 60 mm)
7.7 lbs (3.5 kg)***

Rugged Features:

Ultra Rugged
MIL-STD 810G and IP65 Compliant
Optional ANSI/ISA 12.12.01
Optional Salt Fog Compliant
MIL-STD 461F Compliant Ready
Optional MIL-STD 3009 Night Vision

Environmental Specifications:

Full Magnesium Alloy Case
Shock-Protected Removable HDD
Vibration & drop Resistant
-20ºF to 140ºF / -29ºC to 60ºC
Storage Temperature: -40ºF to 160ºF (-40ºC to 71ºC)
Humidity: 5% to 95% RH, Non-Condensing