imageFORMULA DR-M160II Office Document Scanner

Well suited for workgroups and departments in any industry, the DR-M160II scanner provides the basis for efficient records management and helps reduce paperwork. It delivers capture capabilities that make it an ideal addition, especially in the legal, financial, healthcare, and government sectors.

The strength of the DR-M160II scanner is seen in its throughput, capacity, and overall performance. Scanning up to 60 pages per minute - both sides in a single pass - and holding up to 60 sheets in the ADF, it quickly captures and converts paper based documents into usable, digital information.

Manufacturer Part Number
9725B002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

imageFORMULA DR-M160II

TYPE: Office Document Scanner
DOCUMENT FEEDING: Automatic or Manual
DOCUMENT SIZE U-TURN PATH:  
 : Width: 2.0" - 8.5"
 : Length: 2.1" - 14.0"
LONG DOCUMENT MODE:  
DOCUMENT WEIGHT: Up to 118.1"
FOLIO MODE: Up to 11" x 17"
FEEDER CAPACITY: Up to 60 Sheets
GRAYSCALE: 8-bit
COLOR: 24-bit
SCANNING ELEMENT: One-Line Contact Image Sensor (CMOS)
LIGHT SOURCE: RGB LED
SCANNING MODES: Color, Grayscale, Black and White
OPTICAL RESOLUTION: 600 dpi
OUTPUT RESOLUTION: 150/200/240/300/400/600 dpi
SCANNING SPEEDS*:  
BLACK AND WHITE : (Simplex / Duplex):* 60 ppm / 120 ipm
GRAYSCALE : (Simplex / Duplex):* 60 ppm / 120 ipm
COLOR : (Simplex / Duplex):* 60 ppm / 120 ipm
INTERFACE: Hi-Speed USB 2.0
SUPPORTED OS: Windows XP Professional (32-bit/64-bit) Windows XP Home (32-bit), Windows Vista® (32-bit/64-bit), Windows 7 (32-bit/64-bit), Windows 10, Mac OS 10.7.5, Mac OS 10.8.5, Mac OS 10.9.1
DIMENSIONS (H X W X D): 9.09" x 11.02" x 9.76" (with trays closed)
WEIGHT: 7.05 lbs
POWER CONSUMPTION**: 27W Max (Energy Saving Mode: 1.8W)
SUGGESTED DAILY VOLUME***: 7,000 Scans
BUNDLED SOFTWARE:  
WINDOWS: ISIS/TWAIN Drivers, Canon CaptureOnTouch, CapturePerfect, Nuance eCopyPDF Pro Office, Kofax VRS Elite
MAC: TWAIN Driver, Canon CaptureOnTouch
OPTIONS: Flatbed Scanner Unit 101/201, Barcode Module, 2D Code Module, Exchange Roller Kit, eCarePak Extended Service
OTHER FEATURES: Automatic Color Detection, Automatic Page Size Detection, Automatic Resolution, Background Smoothing, Character Emphasis, Color Dropout/Enhance Color, Deskew, Double-Feed Release, Feeding Retry, Folio Mode, Image Rotation, Long Document Mode, MultiStream, Pre-Scan, Prevent Bleed Through/Remove Background, Separation Retry, Shadow Cropping, Skip Blank Page, Text Enhancement, Text Orientation Recognition, Ultrasonic Double-Feed Detection, User Preferences