mStand Tablet Pro 12.9"- Space Grey

Designed to uplift. The mStand tablet pro 12.9" is created for iPad Pro/Air 12.9" as a second display for Macbook with mStand, while enjoying ergonomic viewing. mStand tablet series is made of a single solid piece of aluminum with matching iPad sandblasted and anodized finish, in silver, gold or space grey. Fits iPad with or without Smart Cover /Case.

Manufacturer Part Number
10064
EAN/UPC
0891607000834,891607000834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Angle/height-adjustable stand ensures precise angle and eye level viewing
  • Angle-adjustment 0º to 45º
  • Tilts iPad Air with a simple push/pull
  • Height-adjustment 2.5 to 5.5 inches (65-140mm)
  • Raises iPad Air with a simple slide-'n'-lock
  • Acoustic base provides clearer sound