mStand Tablet Pro 9.7"- Silver

mStand tablet pro

mStand tablet pro with adjustable angle and height supports your iPad and free your hand, so you can work comfortably with touching, swiping, typing or simply enjoy a relaxing video chat.

Manufacturer Part Number
10056
EAN/UPC
0891607000735,891607000735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Width: 5.7 inches (145 mm)
Height: 11.4 inches (290 mm)
Depth: 7.1 inches (181 mm)
Weight: 2.04 pounds (925 g)
Height adjustable: 4.5 - 7.5 inches (114 - 190 mm)