Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Wi-Fi Technology: AC3200 MU-MIMO Dual-band Gigabit, 600+2600 Mbps
Key Features:
- 802.11b
- 802.11a
- 802.11g
- 802.11n
- 802.11ac
Wi-Fi Speed: AC3200 (N600 + AC2600)
Wi-Fi Bands: 2.4 and 5 GHz (simultaneous dual-band)
Wi-Fi Range: Very Large Household
Number of Ethernet Ports:
- 1x Gigabit WAN port
- 4x Gigabit LAN ports
Other Ports:
- One(1) USB 3.0 port
- One(1) Combo eSATA/USB 2.0 port
- Power
Antennas: 4x external, dual-band, detachable antennas
Processor: 1.8 GHz dual-core
LEDs: Power, Internet, 2.4 GHz, 5 GHz, eSATA, USB1 (USB 2.0), USB2 (USB 3.0), LAN 1–4 (activity/10/100 Mbps), LAN 1–4 (1 Gbps), WPS
Wireless Encryption: WPA2 Personal, WPA2 Enterprise
VPN Support:
Operation Modes:
- Wireless Router
- Access Point
- Wired Bridge
- Wireless Bridge
- Wireless Repeater
Storage File System Support: FAT, NTFS, and HFS+
Easy Setup:
- Browser-based Setup
- Linksys Smart Wi-Fi Setup
Certified Operating Systems: MacOS (10.X or higher), Windows 7, Windows 8.1 (Works with Windows 10)
Minimum System Requirements:
- Internet Explorer® 8
- Safari® 5 (for Mac®)
- Firefox® 8
- Google Chrome™
Dimensions (LxWxH): 245.87 x 193.80 x 51.82 mm(9.68 x 7.63 x 2.04 in.) without antennas
Weight: 798.32 g(28.16 oz)
Operating Temperature: 32 to 104 F (0 to 40 C)
Storage Temperature: -4 to 140 F (-20 to 60 C)
Operating Humidity: 10 to 80% Noncondensing
Security Features:
- WPA/WPA2
- 128 bit AES link encryption
Regulatory Compliance: FCC class B
Other Certifications: FCC DFS Certified
Additional Information: Open Source ready for OpenWrt, DD-WRT
Power Supply: Input: 100-240V ~ 50-60Hz; Output: 12V, 3.0A