Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specs
Model: RR-212L-16PR-R1
CPU Socket: Intel® LGA 2011-v3/2011/1151/1150/1155/1156/1366/775
AMD AM3+/ AM3/AM2+/AM2/ FM2+/FM2 FM1
Dimensions (LxWxH):
- 120 x 84 x 160mm
- 4.7 x 3.0 x 6.3"
Heat Sink Dimensions (LxWxH):
- 116 x 60 x 160mm
- 4.6 x 2.4 x 6.3"
Heat Sink Material: 4 Heat Pipes / Direct Contact / Aluminum Fins
Heat Sink Weight:
Heat Pipe Dimensions: Ø6 mm
Fan Dimensions: 120 x 120 x 25mm
Fan Speed: 600 – 1,600 RPM ± 10%
Fan Air Flow: 66.3 CFM ± 10%
Fan Air Pressure: 1.7 mmH2O
Fan Life Expectancy: 228,000 hrs
Noise Level: 9~31 dBA
Bearing Type: Rifle Bearing
Connector: 4-Pin
Rated Voltage: 12 VDC
Rated Current: 0.19 A
Power Consumption: 2.28 W
Warranty: 2 years
EAN / UPC Code: 4719512053379 / 884102029486