1G Variable 4 Port Aggregator & Regenerator

FULL NETWORK VISIBILITY WITH EXPANDED MONITORING SOLUTIONS

Expand an existing SPAN (Port Mirror) or Tap port monitoring capability with the USR® 10/100/1000 Variable 4 Port Aggregator and Regenerator. Dual purpose hardware provides the option to share identical copies of data made by Tap or SPAN ports to multiple tools for security, storage or recording purposes — or combine Tap and SPAN port data into one combined stream for complete visibility into network traffic. The 3:1 mode faultlessly combines and processes up to three streams of data into a single data stream allowing a single monitoring tool access to a larger portion of the network. The 1:3 mode replicates up to 3 copies of data, and when used with an Aggregation Tap like the USR4503 can increase visibility to four monitor ports, sending identical copies to separate network tools (analyzer, IDS, probe) for simultaneous monitoring and analyzing. Eliminate SPAN port contention, oversubscription, and configuration errors with this easy to install and port saving device. Ideal for security applications or anywhere you need dedicated access to your network links for advanced or consolidated monitoring.

Manufacturer Part Number
USR4504
EAN/UPC
0738168041756,738168041756
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

  • Metal 1U chassis
  • Four (4) LEDs (Power 1, Power 2, 1 In 3 Out, 3 In 1 Out)
  • One (1) RJ-45 PoE 10/100/1000 Ethernet Uni-directional Input Port
  • One (1) RJ-45 PoE 10/100/1000 Ethernet Uni-directional Output Port
  • Two (2) RJ-45 PoE 10/100/1000 Ethernet Input or Output Ports
  • Two (2) Power inputs - 5.5 x 2.1mm Barrel Sockets
  • Variable dip switch

POWER

  • AC Power Supply Input: 100-240VAC , 50-60HZ, 0.8A
  • AC Power Supply Output: 5V DC, 1A 5W min
  • AC Power Plug Dimension: 2.1mmID x 5.5mmOD, Center Positive

PACKET SIZES

  • Up to 10240 bytes supported

ENVIRONMENTAL

  • Temperature:
    • Operating Temperature: 0° to 40° C
    • Non-Operating Temperature: -30° to 65° C
       
  • Humidity: 5% to 90% non-condensing
  • < 25 BTU/h

REGULATORY & CERTIFICATIONS

  • FCC approved (Part 15/Class B)
  • CE approved
  • CAN ICES-3 (A)/NMB-3(A)
  • RoHS Compliant
  • WEEE Compliant

PACKAGE DIMENSIONS/WEIGHT

  • 13.5 x 10.5 x 2.75 in (34.29 x 26.67 x 6.98 cm)
  • 3.00 lbs. (1.36 kg)

PRODUCT DIMENSIONS/WEIGHT

  • 1.10 x 5.75 x 5.75 in. (2.8 x 14.6 x 14.6 cm) with rack mount
  • .75 lbs (.34 kg)

PACKAGE CONTENTS

  • USR® 10/100/1000 Variable 4 Port Aggregator and Regenerator with attached rackmount bracket
  • One (1) AC Power Supply with power cords for US, UK/IRE, Europe

PRODUCT NUMBERS

  • USR4504
  • Optional USR4500-RMK 3 Unit 1U Tap Rack Mount Chassis