VB-R11VE Network Camera

Excellent subject tracking with continuous panning & Auto Flip

The VB-R11VE effortlessly delivers high quality, detailed 1.3 MP images for live monitoring and recording. Continuous 360° panning and Auto-Flip let operators keep subjects in view without changing their handling perspective, while intelligent Auto-Tracking capabilities allow them to attain and track their target virtually hands-free.

Versatile monitoring with superb low light performance

Zoom-in to far away subjects and monitor wider areas using the powerful 30x optical zoom lens with a wide 58.4° angle of view. The bright IR Corrected and wide f/1.4-4.6 aperture High-UD lens provides clean sharp images day or night and offers improved low light performance. Minimum subject illumination is 0.03 lux (colour) to 0.002 lux (mono). Optimised H.264 bit rate and ADSR technology improve bandwidth control and allow operators to freely define areas of the scene where the best quality imaging is needed. Image enhancing Haze Compensation automatically adjusts image contrast to make environments with fog, haze or smog easier to see. It can also bring distant scenes captured at high zoom into clearer view.

Fast, accurate and intelligent with precise control

Effectively track fast moving subjects with a highly accurate and responsive 450°per second Pan/Tilt mechanism, which offers faster panning, quicker acceleration and more precise stopping accuracy. A wide range of intelligent detection functions can automatically alert operators to alarming situations and activate recording. These include Intruder Detection, which identifies moving objects entering a specified area, and Scream Detection, which recognises abnormal human sounds like screams or yells. The camera also features Audio and Alarm inputs, while installation time and cost is reduced thanks to a simple pigtail cable connection.

Outdoor-ready with vandal and environmental protection

The VB-R11VE is fully outdoor ready and vandal resistant. It offers IK10 shock resistance certification as well as IP66 certification for extensive weatherproofing. Its robust construction and innovative design means that it is also compliant with NEMA250 Type4X and IEC 60950-1/22 standards, making it ideal for use in a wide range of harsh conditions such as coastal areas subject to salt damage or industrial processing sites with corrosive emissions.

Extreme low temperature start up and operation

The VB-R11VE is ideal for use in extremely cold environments thanks to its durable design and an inbuilt heater that enables reliable start up at -30° and operation in temperatures as low as -50°C. It can also operate equally efficiently in temperatures up to + 55°C, such as in hot tropical and arid regions.

Manufacturer Part Number
0305C001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAMERA

Image Sensor

1/3 type CMOS (primary color filter)

Number of Effective Pixels

Approx. 1.3 million pixels

Scanning Method

Progressive

Lens

30x optical zoom (20x digital zoom) lens with auto focus

Focal Length

4.4 (W) – 132 mm (T)

F-number

F1.4 (W) – F4.6 (T)

Viewing Angle

-

For 16:9 aspect ratios

Horizontal: 58.4° (W) – 2.1° (T)
Vertical: 34.1° (W) – 1.2° (T)

For 4:3 aspect ratios

Horizontal: 58.4° (W) – 2.1° (T)
Vertical: 45.0° (W) – 1.6° (T)

Day/Night Switch

Auto/Manual

Min. Subject Illumination

(F1.4, shutter speed 1/30 sec., when smart shade control is off, 50IRE)
Day Mode (colour):0.03 lux
Night Mode (mono): 0.002 lux
When using the Dome Unit (Smoked) (sold separately)
Day Mode (colour): 0.06 lux
Night Mode (mono): 0.004 lux

Focus

Auto/One-shot AF/Manual/Fixed at infinity

Shooting Distance (from front of lens)

Day Mode: 0.3 m (12 in.) – infinity (W), 2.0 m (6.6 ft.) – infinity (T)
Night Mode: 1.0 m (3.3 ft.) – infinity (W), 2.0 m (6.6 ft.) – infinity (T)

Shutter Speed

1, 1/2, 1/4, 1/8, 1/15, 1/30, 1/60, 1/100, 1/120, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/8000, 1/10000, 1/16000 sec.

Exposure

Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)

White Balance

Auto/Light Source/Manual
Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/
Halogen Lamp
Manual: One-shot WB/R Gain/B Gain

Metering Mode

Center-Weighted/Average/Spot

Exposure Compensation

9 levels

Smart Shade Control

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
– Brightens shaded areas of a video

Haze Compensation

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

AGC Limit

6 levels

Image Stabilizer

2 levels (digital)

Pan Angle Range

360°continuous panning

Tilt Angle Range

180° (ceiling-mounted position: 0° – 180°)
– When the horizontal direction of the camera is 0°

Moving Speed

Pan: Max. 450°/sec.
Tilt: Max. 450°/sec.

SERVER

Video Compression Method

JPEG, H.264

Video Size

JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180
1280 x 960, 640 x 480, 320 x 240

Video Quality

JPEG, H.264: 10 levels

Frame Rate

JPEG: 0.1 – 30 fps
H.264: 1/2/3/5/6/10/15/30 fps
– Values represent streaming performance from the camera.
– The frame rate may be reduced due to Viewer computer's specs, the number of clients accessing at the same time, network loads, video quality setting, type or movement of the subject or other reasons.
Maximum frame rate when used in the following combinations:
When streaming H.264(1) (1280 x 720) and H.264(2) (1280 x 720) simultaneously: 15 fps
When streaming H.264(1) (1280 x 960) and H.264(2) (1280 x 960) simultaneously: 15 fps

I-Frame Interval

0.5/1/1.5/2/3/4/5 sec.

Simultaneous Client Access

Max. 30 Clients + 1 Admin Client
– H.264: Max. 10 Clients

Bit Rate Control

Target Bit Rate: 64/128/256/384/512/768/1024/2048/3072/4096/6144/8192/10240/12288/14336/16384 kbps

ADSR: Area-specific Data Size Reduction

Number of Specified Areas: Max. 8 areas

Security

Camera Control: Administrator, Authorized user, Guest user (level of control varies depending on user)
Access Control: User authority (user name and password), Host Access Restrictions (IPv4, IPv6)
IEEE802.1X: EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP
Encrypted Communications: SSL/TLS, IPsec

Protocol

IPv4: TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS, ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
IPv6: TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)

Audio Compression Method

G.711 μ-law (64 kbps)

Audio Communication Method

Full-duplex (two-way) – Echo cancellation function compliant
RTP, Sound Transfer Protocol by Canon

Audio File Playback

Available (audio files can be played back when an event is triggered by the intelligent function or external device input.)
– A third-party amplifier speaker is necessary

Privacy Mask

Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)

View Restriction

Available

Preset

Number of registers: Max. 256 positions (+Home Position)
Items to Reg.: Pan/Tilt/Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 5

Intelligent Function (Video)

Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, Intrusion Detection, and Auto Tracking
Detection Settings: Max. 15

Intelligent Function (Audio)

Volume Detection, Scream Detection

Event Trigger Type

External Device Input, Intelligent Function (Video), Intelligent Function (Audio), Timer, Day/Night Switch
Number of Linked Events: 2
Linked Event Conditions: AND, OR (whether or not there is a sequence to events)

Image Upload

FTP/HTTP/SMTP (e-mail)

Event Notification

HTTP/SMTP (e-mail)

On-Screen Display

Available

Daylight Saving Time

Available

APPLICATION

Viewer

Camera-side: Admin Viewer
VB Viewer
Client-side: RM-Lite Viewer

Admin Tools

Privacy Mask Setting Tool
Panorama Creation Tool
View Restriction Setting Tool
Intelligent Function Setting Tool
Log Viewer
Recorded Video Utility

Included Software

Camera Management Tool
RM-Lite
Proxy Authentication Admin Tools/Admin Viewer

Language

German/English/Spanish/French/Italian/Russian/Turkish/Chinese (Simplified)/Japanese

Operating Environment

(PC specifications and OS (does not apply to RM-Lite))

OS

Windows Vista Ultimate/Business/Enterprise/Home Premium SP2 32/64-bit

Operating System Language

German/English/Spanish/French/Italian/Russian/Turkish/Chinese (Simplified)/Japanese
– Language switching environment using language-packs is not supported

Compatible Browser

Internet Explorer 8/9 32-bit
Internet Explorer 10/11
– Must be configured to allow use of JavaScript, XAML browser applications, and IFRAME (html tag).
– For VB Viewer only, cookies must be enabled

Software (Runtime Libraries)

.NET Framework 3.5 SP1 (When using Internet Explorer 8/9)
– Must be installed on Windows Vista and Windows Server 2008 systems
.NET Framework 4.5 (When using Internet Explorer 10/11)  
– Must be installed on Windows 7 and Windows Server 2008 R2 systems

CPU (Recommended)

Intel Core i7-2600 or higher

Graphics Board (Recommended)

Not specified

Memory (Recommended)

2 GB or higher

Viewer Display (Recommended)

1920 x 1080 or higher

INTERFACE

Network Terminal

LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))

Audio Input Terminal

(common for LINE IN & MIC IN)
ø3.5 mm (ø0.14 in.) mini-jack connector (monaural)
LINE IN (connect to an amplifier microphone) or MIC IN (connect to a microphone w/o amplifier)
– Switch LINE IN/MIC IN in the setting page.

Audio Output Terminal (LINE OUT)

ø3.5 mm (ø0.14 in.) mini-jack connector (monaural)
LINE OUT (connect to an amplifier speaker)

External Device I/O Terminal

Input x 2, Output x 2

Memory Card

SD Memory Card, SDHC Memory Card, SDXC Memory Card Compatible.
Recorded Content: Log, Video (Event, Manual, ONVIF, Timer, Upload)
Frame Rate: Max. 1 fps (JPEG)
Max. 30 fps (H.264)

OTHER

Operating Environment

Temperature
Operating Temperature Range (including direct sun exposure)
AC: -50°C – +55°C (-58°F – +131°F)
PoE+: -35°C – +55°C (-31°F – +131°F)
DC, PoE: -10°C – +55°C (+14°F – +131°F)
Start-up Temperature Range (including direct sun exposure)
AC, PoE+: -30°C – +55°C (-22°F – +131°F)
DC, PoE: -10°C – +55°C (+14°F – +131°F)
Humidity
5% – 85% (without condensation)

Power Supply

PoE: PoE+ power supply via LAN connector (IEEE802.3at Type2 compliant)
AC Adapter: PA-V18 (100 – 240 V AC) (sold separately)
External power source: 24 V AC/12 V DC

Power Consumption

PoE+: Max. approx. 20.8 W
PoE: Max. approx. 10.1 W
AC Adapter PA-V18: Max. approx. 12.7 W (100 V AC)
Max. approx. 12.8 W (240 V AC)
DC: Max. approx. 11.0 W
AC: Max. approx. 33.2 W

Dimensions

(ø x H) ø229 x 324 mm (ø9.02 x 12.76 in.)
– Camera only

Weight

Approx. 3530 g (7.79 lb.)