Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10SLQ -B:
Physical Stats Form Factor:
Dimensions:
- 9.6" x 9.6", (24.4cm x 24.4 cm)
Processor/Cache CPU:
- Intel® 4th Gen Core i7/i5/i3, Pentium, Celeron processors
- Single Socket H3 (LGA 1150)
System Memory Memory Capacity:
- 4x 240-pin DDR3 DIMM slots
- Supports up to 32 GB DDR3 non-ECC Un-Buffered memory (UDIMM)
Memory Type:
- 1600MHz non-ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes:
Memory Voltage:
On-Board Devices Chipset:
- Intel® Q87 Express Chipset
SATA:
- SATA3 (6Gbps) w/ RAID 0, 1, 5, 10 via PCH with Intel RST
Network Controllers:
- Intel® i217LM + Intel® i210AT Controllers
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio:
- RealTek ALC888S 7.1 High Definition Audio
VGA:
Super I/O:
Input / Output Serial ATA:
- 6x SATA 3.0 ports (6Gbps) including 1x mSATA
LAN:
- 2x RJ45 Gigabit Ethernet LAN ports
USB:
- 4x USB 3.0 ports (2 rear, 2 via header)
- 8x USB 2.0 ports (4 rear, 4 via headers)
Audio:
- 7.1 HD Audio header and rear I/O
Display:
- 1x VGA, 1x HDMI, 1x DVI-D, 1x Display port from Intel HD 4600 Graphics, 3x Independent Displays
Serial Port / Header:
- 4x COM ports (headers); COM2 with RS422/485 support
DOM:
- SATA DOM (Disk on Module) power connector support
Security:
Others:
- PS/2 connector for mouse and keyboard
Chassis (Optimized for X10SLQ ) Mid/Mini Tower Chassis::
- SC731D-300B
- SC732i-865B
- SC732I-500B
- SC732D2-903B
- SC732D2-865B
- SC732D2-500B
- SC732D4-903B
- SC732D4-865B
- SC732D4-500B
- SC732D4F-903B
- SC732D4F-865B
- SC732D4F-500B
- SC731i-300B
Important Chassis Notes:
- To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
Expansion Slots PCI-Express:
- 1x PCI-E 3.0 x16 (in x16) slot
- 1x PCI-E 2.0 x4 slot
- 1x PCI-E 2.0 x1 slot
- 1x Mini-PCI-E w/ mSATA support
System BIOS BIOS Type:
- 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
- DMI (SMBIOS) 2.7
- ACPI 5.0
- USB Keyboard support
Management Software:
- SuperDoctor® III
- Watch Dog
- AMT
- NMI
- vPro
Power Configurations:
- ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
- Internal/External modem ring-on
PC Health Monitoring Voltage:
- Monitors for CPU Cores, +1.8V, +12V, +3.3V, +5V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
- 5-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN:
- Total of four 4-pin fan headers supporting up to 4 fans
- 4x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Support 3-pin fans (w/o speed control)
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
- Adaptive Thermal Monitor, PECI 3.0
LED:
- CPU / System Overheat LED
- +5V Standby alert LED
Other Features:
- Chassis intrusion detection
- Chassis intrusion header
OS Compatibility • Please see our OS Compatibility Chart
Operating Temperature • 0°C to 60°C