X10SRW-F Server Motherboard

Xeon® E5 Family Boards / Socket R3 (LGA 2011)

The new Supermicro's X10 UP Serverboards offer the latest Xeon E5-2600/1600 v4/v3 technology solutions with the highest levels of performance in different form factors to meet various application needs. X10SRL-F, with 7x PCIe (up to 5x PCIe 3.0 x8) slots onboard, is the best choice to maximize your I/O intensive application demand. On the other hand, X10SRi-F offers the latest virtualization support at low cost. For customers who need multiple I/O solutions in a 1U chassis, X10SRW-F (up to 3x AOC) and X10SRG-F (up to 5x AOC) provide the ultimate solutions. Supermicro's first UP Storage serverboard, X10SRH-CF/-CLN4F, brings the latest SAS3 (12Gb/s data rate) technology to the market with the best performance per dollar value.

Manufacturer Part Number
MBD-X10SRW-F-B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

MBD-X10SRW-F -B:

  • X10SRW-F (Bulk Pack)
Physical Stats

Form Factor:
  • Proprietary
Dimensions:
  • 8.15" x 13.05", (20.70cm x 33.15cm)
Processor

CPU:
  • Intel® Xeon® processor E5-2600 v4/ v3, E5-1600 v4/ v3 family (up to 145W TDP **)
  • Single Socket R3 (LGA 2011)
Core / Cache:
  • Up to 22 Cores / Up to 55MB Cache
Note: BIOS version 2.0 or above is required
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support

** E5-1600 series CPU does not support LRDIMM type memory
 
System Memory

Memory Capacity:
  • 8x 288-pin DDR4 DIMM slots
  • Up to 1TB ECC 3DS LRDIMM
  • Up to 512GB ECC LRDIMM
  • Up to 256GB ECC RDIMM
Memory Type:
  • 2400/ 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit, 288-pin (RDIMM / LRDIMM) / 284-pin gold-plated DIMMs
DIMM Sizes:
  • 3DS LRDIMM: 128GB
  • LRDIMM: 64GB, 32GB
  • RDIMM: 32GB, 16GB, 8GB, 4GB
Memory Voltage:
  • 1.2 V
Error Detection:
  • Corrects single-bit errors
  • Detects double-bit errors (using ECC memory)
On-Board Devices

Chipset:
  • Intel C612 chipset
SATA:
  • SATA3 (6Gbps) via C612 controller
  • RAID 0, 1, 5, 10 support
IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
  • ASPEED AST2400 BMC
Network Controllers:
  • Intel® i350-AM2 Dual Port Gigabit Ethernet
  • Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Graphics:
  • ASPEED AST2400 BMC
Input / Output

SATA:
  • 10x SATA3 (6Gbps) ports
LAN:
  • 2x RJ45 Gigabit Ethernet LAN ports
  • 1x RJ45 Dedicated IPMI LAN port
USB:
  • 4x USB 3.0 ports (2 rear + 1 via header + 1 Type A)
  • 8x USB 2.0 ports (2 rear + 6 via header)
  • 1x eUSB header
Video:
  • 1x VGA port
Serial Port / Header:
  • 1x serial port, 1x header
SuperDOM:
  • 2x SuperDOM (Disk on Module) ports with built-in power
TPM:
  • 1x TPM 1.2 20-pin Header
OS Compatibility

• Please reference the OS Compatibility Chart for details

Chassis (Optimized for X10SRW-F )

1U Chassis:
  • SC514-R400W
  • SC815TQ-R706WB
  • SC815TQ-600WB
  • SC113TQ-600WB
  • SC113TQ-R700WB
  • SC116AC-R700WB
  • SC116TQ-R700WB
2U Chassis:
  • SC825TQ-R740WB
  • SC826BA-R920WB
  • SC213A-R740WB
  • SC825TQ-R500WB
Important Chassis Notes:
  • To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X10SRW-F

Model(s):
  • SYS-1018R-WC0R
  • SYS-5028R-WR
  • SYS-5018R-WR
  • SYS- 1018R-WR
Expansion Slots

PCI-Express:
  • 1x PCI-E 3.0 x8 (in x16) slots
  • 1x PCI-E 3.0 x32 Left Riser slot
System BIOS

BIOS Type:
  • 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
  • Plug and Play (PnP)
  • APM 1.2
  • DMI 2.3
  • PCI 2.3
  • ACPI 1.0 / 2.0 / 3.0 / 4.0
  • USB Keyboard support
  • Hardware BIOS Virus protection
  • SMBIOS 2.7.1
  • UEFI 2.3.1
  • RTC (Real Time Clock) Wakeup
Management

Software:
  • IPMI 2.0 with KVM support
  • SuperDoctor® 5
  • Watch Dog
Power Configurations:
  • ACPI Power Management
  • Keyboard Wakeup from Soft-Off
  • CPU Fan auto-off in sleep mode
  • Power-on mode for AC power recovery
PC Health Monitoring

Voltage:
  • Monitors for CPU Cores, +3.3V, +5V, +12V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN:
  • Total of 6 fan headers supporting up to 6 fans
  • 6 fans with tachometer status monitoring
  • Status monitor for speed control
  • Status monitor for on/off control
  • Low noise fan speed control
  • Pulse Width Modulated (PWM) fan connectors
Temperature:
  • Monitoring for CPU and chassis environment
  • CPU thermal trip support
  • I2C temperature sensing logic
  • Thermal Monitor 2 (TM2) support
  • PECI
LED:
  • CPU / System Overheat LED
  • Suspend static indicator LED
  • UID/Remote UID
Other Features:
  • Chassis intrusion detection
  • Chassis intrusion header
  • Chipkill support
  • RoHS, Halogen Free