Watch Edition 2 Smart Watch

Now in stunning ceramic.

Apple Watch Edition has been reimagined in brilliant white ceramic, engineered to be as strong as it is beautiful. With all the great features of Apple Watch Series 2, it’s the next generation of a timepiece that knows no equal.

Uniquely elegant. Brilliantly scratch-resistant.

Sleek, light, and extremely durable, ceramic is more than four times as hard as stainless steel — with a pearly, lustrous finish that won’t scratch or tarnish.

The craftsmanship behind the case.

The process of creating the Apple Watch Edition case begins with a high-strength zirconia powder that’s combined with alumina to achieve its rich, white color. Each case is then compression molded, sintered, and polished using a diamond slurry, which results in a remarkably smooth surface and an exquisite shine. With this precise level of workmanship, every Apple Watch Edition case takes days to make.

Manufacturer Part Number
MNPQ2LL/A
EAN/UPC
0190198129536,190198129536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:

  • White ceramic case
  • S2 dual-core processor
  • Built-in GPS
  • Water resistant 50 meters
  • Sapphire crystal
  • 2x brighter OLED Retina display with Force Touch (1000 nits)
  • Ceramic back
  • Digital Crown
  • Heart rate sensor, accelerometer, and gyroscope
  • Ambient light sensor
  • Direct fire speaker and microphone
  • Wi-Fi (802.11b/g/n 2.4GHz)
  • Bluetooth 4.0
  • Up to 18 hours of battery life
  • watchOS 3
Dimensions:
  • Height: 42.6mm
  • Width: 36.5mm
  • Depth: 11.4mm
  • Case Weight: 45.6g