Crystal Series 460X RGB Compact ATX Mid-Tower Case

Beautifully Tempered

Beautifully simple and engineered to perform: the Crystal 460X has two-panel tempered glass, Direct Airflow cooling technology, is compact, expandable, and with three SP120 RGB fans, is not afraid of the spotlight.

Three SP120 RGB LED fans

Light up your build with brilliant LED effects and draw ample cool air directly to your components without the turbulence that can cause fan hum.

Room For Activities

We’ve engineered the Crystal 460X to pack all the performance and expandability you need into a beautifully modern and compact case design. Put your build on display through beautiful two-panel tempered glass and keep it all running cool and quiet with Direct Airflow technology.

Style Is Everything

Built into the chassis are three striking SP120 RGB fans. Make your build stand out from the crowd by coordinating the custom-molded translucent blades with your build for a sleek, brilliant look -- all visible through the tempered glass panels.

Clean, modern lines with an all steel exterior

Get rid of those plastic cases – the 460X has full steel front and top panels for extra durability and gorgeous good looks.

Compact design, full size capabilities

Don’t let the compact dimensions of the 460X fool you - it can house a full ATX motherboard and multiple GPUs.

Liquid cooling capable

With room for front, top, and rear radiators, you can choose to quiet down your GPU and CPU with liquid coolers just about wherever you want to.

Direct Airflow Path

Drive cages are moved up and out of the path of cool air from the front intake fans and high-temperature components.

PSU and 3.5” Bay Cover

Clean up the inside of your case by placing cables and drives behind two modular, clean, and refined PSU and 3.5” bay covers.

Minimal setup

With tool-free drive installation and three-point dust filter access, the CORSAIR Crystal 460X is easy to build — and even easier to keep clean. You’ll spend less time on setup and maintenance, and more time enjoying your PC.

Manufacturer Part Number
CC-9011101-WW
EAN/UPC
0843591093590,843591093590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 7.97kg
Case Form Factor: Mid-Tower
Dimensions: 440mm x 220mm x 464mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 200mm
Case Expansion Slots: 7
Case Drive Bays:

  • (x2) 3.5in
  • (x3) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Rear: (x1) 120mm

Fans Included: Front: (x3) 120mm SP120 RGB LED
Radiator Mount Locations:

  • Front: 120/240/280/360mm
  • Top: 240mm
  • Rear: 120mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110