Crystal Series 460X Compact ATX Mid-Tower Case

Beautifully Tempered

Beautifully simple and engineered to perform: the Crystal 460X has two-panel tempered glass, Direct Airflow cooling technology, is compact, expandable, and with one AF140L red LED and one AF120L fan, you can customize to your heart’s content.

Freedom to Customize

We’ve engineered the Crystal 460X to pack all the performance and expandability you need into a beautifully modern and compact case design. Put your build on display through beautiful two-panel tempered glass and keep it all running cool and quiet with Direct Airflow technology.

Liquid cooling capable

With room for front, top, and rear radiators, you can choose to quiet down your GPU and CPU with liquid coolers just about wherever you want to.

Direct Airflow Path

Drive cages are moved up and out of the path of cool air from the front intake fans and high-temperature components.

One AF140L red LED and one AF120L fan

Accent your build with the brilliant red LED effects and draw ample cool air directly to your components without the turbulence that can cause fan hum.

PSU and 3.5” Bay Cover

Clean up the inside of your case by placing cables and drives behind two modular, clean, and refined PSU and 3.5” bay covers.

Minimal setup

With tool-free drive installation and three-point dust filter access, the CORSAIR Crystal 460X is easy to build — and even easier to keep clean. You’ll spend less time on setup and maintenance, and more time enjoying your PC.

Upgrade to RGB

Take your build to the next level with the Crystal 460X RGB version. Fully equipped with three SP120 RGB fans, change the lights to suit your mood with the integrated three-button lighting controller.

Manufacturer Part Number
CC-9011099-WW
EAN/UPC
0843591091671,843591091671
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 7.97kg
Case Form Factor: Mid-Tower
Dimensions: 440mm x 220mm x 464mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 200mm
Case Expansion Slots: 7
Case Drive Bays:

  • (x2) 3.5in
  • (x3) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Rear: (x1) 120mm

Fans Included:

  • Front: (x1) 140mm Red LED
  • Rear: (x1) 120mm

Radiator Mount Locations:

  • Front: 120/240/280/360mm
  • Top: 240mm
  • Rear: 120mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110