Watch 2 Smart Watch

Introducing Series 2.

Built-in GPS. Water resistance to 50 meters. A new lightning-fast dual-core processor. And a display that’s two times brighter than before. Full of features that help you stay active, motivated, and connected, Apple Watch Series 2 is designed for all the ways you move.

Manufacturer Part Number
MP052LL/A
EAN/UPC
0190198209245,190198209245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:

  • Space Grey aluminium case
  • S2 dual-core processor
  • Built-in GPS
  • Water resistant 50 metres
  • Ion-X glass
  • 2x brighter OLED Retina display with Force Touch (1000 nits)
  • Ceramic back
  • Digital Crown
  • Heart rate sensor, accelerometer and gyroscope
  • Ambient light sensor
  • Direct fire speaker and microphone
  • Wi-Fi (802.11b/g/n 2.4GHz)
  • Bluetooth 4.0
  • Up to 18 hours of battery life
  • watchOS 3
Dimensions:
  • Height: 38.6mm
  • Width: 33.3mm
  • Depth: 11.4mm
  • Case Weight: 28.2g