Watch 1 Smart Watch

A powerful new take
on the original.

Track and share your activity. Measure your workouts. Monitor your health. And stay connected to the people and information you care about most. Now you can do it all even faster than before, thanks to a new dual-core processor.

Manufacturer Part Number
MNNH2LL/A
EAN/UPC
0190198131522,190198131522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:

  • Rose Gold aluminium case
  • S1P dual-core processor
  • Splash resistant
  • Ion-X glass
  • OLED Retina display with Force Touch (450 nits)
  • Composite back
  • Digital Crown
  • Heart rate sensor, accelerometer and gyroscope
  • Ambient light sensor
  • Speaker and microphone
  • Wi-Fi (802.11b/g/n 2.4GHz)
  • Bluetooth 4.0
  • Up to 18 hours of battery life
  • watchOS 3
Dimensions:
  • Height: 38.6mm
  • Width: 33.3mm
  • Depth: 10.5mm
  • Case Weight: 25g