Xeon Quad-core E5-1603 v4 2.8GHz Server Processor

INTEL INSIDE®. RESPOMSIVE DIGITAL SERVICES OUTSIDE.

The Intel® Xeon® processor E5 v4 family brings an evolutionary leap in performance and capabilities to your next-gen data center running on software defined infrastructure, supporting an agile cloud architecture and a highly-efficient traditional workload management.

Manufacturer Part Number
CM8066002395400
EAN/UPC
0675901388238,675901388238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Processor Number: E5-1603V4
Status: Launched
Launch Date: Q2'16
Lithography: 14 nm

Performance
# of Cores: 4
# of Threads: 4
Processor Base Frequency: 2.80 GHz
Cache: 10 MB
Bus Speed: 0 GT/s QPI
# of QPI Links: 0
TDP: 140 W

Supplemental Information
Embedded Options Available: No
Conflict Free: Yes
Datasheet: Link

Memory Specifications
Max Memory Size (dependent on memory type): 1.54 TB
Memory Types: DDR4 1600/1866/2133
Max # of Memory Channels: 4
Max Memory Bandwidth: 68 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

Graphics Specifications
Processor Graphics : None

Expansion Options
Scalability: 1S Only
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 40

Package Specifications
Sockets Supported: FCLGA2011-3
Max CPU Configuration: 1
TCASE: 69°C
Package Size: 52.5mm x 51mm
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Max Technology 3.0 : No
Intel® Turbo Boost Technology : No
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : No
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: Yes
Intel® 64 : Yes
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : Yes

Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.