Universal LCD Full-Motion Corner Wall Mount

Overcome odd floor plans, annoying glare and awkward furniture placements that can diminish flat-panel TV experiences. Manhattan TV Wall Mounts and Carts help achieve optimal viewing angles from almost anywhere in the room. VESA-compliant and constructed of quality materials, Manhattan TV Wall Mounts and Carts fit a range of display sizes with a secure and confident above-the-floor installation.

Ideal for residential, office, hospitality, classroom and conference room, digital signage and other commercial applications, Manhattan Wall Mounts and Carts bring high-performance LCD or plasma TV enjoyment front and center.

Manufacturer Part Number
461214
EAN/UPC
0766623461214,766623461214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Universal LCD Full-Motion Corner Wall Mount

  • Fits a maximum 800x400 VESA-compliant television
  • Weight capacity: up to 60 kg/132 lbs
  • Level adjustment: ±5°
  • Designed for corner installation

    Package Contents
  • Universal LCD Full Motion Corner Wall Mount
  • Installation hardware with instructions