G403 Prodigy Gaming Mouse

SUPREME COMFORT
Rubber grips

With rubber grips on the left and right sides to give you added control, the G403 Prodigy was made to mold to your hand for long-lasting comfort during gameplay. In a lightweight, ergonomically designed body, G403 brings together supreme comfort, quality, and durability.

GAMING-GRADE PERFORMANCE
Up to 8x faster

With G403 Prodigy, the game gets better and so do you. Prodigy is built for gaming speed, accuracy and endurance. With a 1ms report rate, G403 is up to 8x faster than standard mice — which means when the mouse is moved or clicked, the response is near-instantaneous.

ELEVATE YOUR ACCURACY
Aim with confidence

Become more accurate than you’ve ever been before. The G403 Prodigy features the world’s most advanced gaming mouse sensor, used by eSports pros worldwide. Exceptionally precise and consistent, it gives you the confidence of quicker responses and more accurate targeting.

ADJUSTABLE WEIGHT SYSTEM
10g removable weight

With a lightweight construction and included 10g removable weight, you have options when it comes to tuning the mouse to your preferences.

PROGRAMMABLE RGB LIGHTING
Choose from 16.8 million colors

Logitech G403 Prodigy Gaming Mouse can be used directly out-of-the-box, or can be fully configured using Logitech Gaming Software to match exactly to your preferences. Choose from a palette of up to 16.8 million colors and brightness levels to match your favorite team, personal style, system or environment.

ADVANCED BUTTON TENSIONING
Crisp, clean click

Advanced button tensioning uses metal springs to help keep the left and right mouse buttons primed to click, reducing the force needed to click and delivering exceptional click feel, response, and consistency.

ONBOARD MEMORY
Save your settings

With onboard memory, you can take your settings with you wherever you go. Save your settings to the memory on the mouse and use your settings on any PC without needing additional software or requiring a log in to use them.

SIX PROGRAMMABLE BUTTONS
Control at your fingertips

Logitech G403 Prodigy Gaming Mouse can be used with preset programming or fully configured to match your preferences. Advanced users can configure the 6 programmable buttons to simplify in-game actions and quickly execute complex tasks.

PROGRAMMABLE DPI SETTINGS
Customize to your advantage

On-the-fly DPI shifting that lets you program and switch between up to 5 sensitivity settings, from pixel-precise targeting (200 DPI) for sniping, to lightning-fast maneuvers (up to 12000 DPI) for fast 180-degree turns.

Manufacturer Part Number
910-004826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
910-004826

Warranty Information
2-Year Limited Hardware Warranty

System Requirements
Windows® 10, Windows 8.1, Windows 8, Windows 7
USB port
Internet connection for optional software download

Package Contents

Gaming Mouse
10g optional weight
User documentation
2-year limited hardware warranty

Technical Specification
Tracking
Resolution: 200 – 12,000 dpi
Max. acceleration: >40G*
Max. speed: >300 ips*

*Tested on Logitech G240 Gaming Mouse Pad

Responsiveness
USB data format: 16 bits/axis
USB report rate: 1000 Hz (1ms)
Microprocessor: 32-bit ARM

Glide
Dynamic coefficient of friction:* 0.1 μ (k)*
Static coefficient of friction:* 0.15 μ (s)*

*Tested on wood-veneer desktop

Durability
Buttons (Left / Right): 20 million clicks
Feet: 250 kilometers

Connection Type:USB
USB Protocol: USB 2.0
DPI (Min/Max): 200-12,000
USB Report Rate: 1ms
Sensor: PMW3366
Indicator Lights (LED): Yes, RGB
Buttons: 6
Other Features: Onboard memory, single removable weight
Physical specifications
Height: 124 mm
Width: 68 mm
Depth: 43 mm
Weight: 87.3 g mouse only+10g (optional weight)
Cable Length (Power/Charging): 2.13 M