G403 Prodigy Wireless Gaming Mouse

LAG-FREE WIRELESS
2.4 GHz with 1ms report rate

G403 Prodigy is equipped with the same wireless technology pioneered by Logitech in the award-winning G900 Chaos Spectrum. G403 Prodigy Wireless has an incredibly optimized 2.4GHz wireless connection has a lightning-fast 1ms report rate for incredible lag-free responsiveness that outperforms the competition’s mice, even wired ones.

GAMING-GRADE PERFORMANCE
8x faster than standard mice

With G403 Prodigy, the game gets better and so do you. Prodigy is built for gaming speed, accuracy and endurance. With a 1ms report rate whether wired or wireless, G403 is up to 8x faster than standard mice — which means when the mouse is moved or clicked, the response is near-instantaneous.

ELEVATE YOUR ACCURACY
Aim with confidence

Become more accurate than you’ve ever been before. The G403 Prodigy features the world’s most advanced gaming mouse sensor, used by eSports pros worldwide. Exceptionally precise and consistent, it gives you the confidence of quicker responses and more accurate targeting.

ERGONOMICALLY DESIGNED
Designed to fit your hand

G403 brings together supreme comfort, quality, and durability in a lightweight, ergonomically designed body. With rubber grips on the left and right sides to give you added control, the G403 Prodigy Wireless was made to mold to your hand for long-lasting comfort during gameplay.

ADJUSTABLE WEIGHT SYSTEM
10g removable weight

The included 10g removable weight gives you options when it comes to tuning the mouse exactly to your preferences. With the weight removed, the mouse weighs in at a lightweight 107g.

PROGRAMMABLE RGB LIGHTING
16.8 million colors

Logitech G403 Prodigy Gaming Mouse can be used directly out-of-the-box, or can be fully configured using Logitech Gaming Software to match exactly to your preferences. Choose from a palette of up to 16.8 million colors and brightness levels to match your favorite team, personal style, system or environment.

ADVANCED BUTTON TENSIONING
Crisp, clean clicks

Advanced button tensioning uses metal springs to help keep the left and right mouse buttons primed to click, reducing the force needed to click and delivering exceptional click feel, response, and consistency.

ONBOARD MEMORY
Save your settings

With onboard memory, you can take your settings with you wherever you go. Save your settings to the memory on the mouse and use your settings on any PC without needing additional software or requiring a log in to use them.

SIX PROGRAMMABLE BUTTONS
Personalized Control

Logitech G403 Prodigy Wireless Gaming Mouse can be used with preset programming or fully configured to match your preferences. Advanced users can configure the 6 programmable buttons to sequences of clicks and keystrokes to simplify in-game actions and quickly execute complex tasks.

PROGRAMMABLE DPI SETTINGS
Fine-tuned control

On-the-fly DPI shifting that lets you program and switch between up to 5 sensitivity settings, from pixel-precise targeting (200 DPI) for sniping, to lightning-fast maneuvers (up to 12000 DPI) for fast 180-degree turns.

Manufacturer Part Number
910-004819
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
910-004819

Warranty Information
2-Year Limited Hardware Warranty

System Requirements
Windows® 10, Windows 8.1, Windows 8, Windows 7
USB port
Internet connection for optional software download

Package Contents
Gaming Mouse
Charging/data cable
Wireless USB adapter
Cable adapter
10g optional weight
User documentation

Technical Specification
Tracking
Resolution: 200 – 12,000 dpi
Max. acceleration: >40G*
Max. speed: >300 ips*

*Tested on Logitech G240 Gaming Mouse Pad

Responsiveness
USB data format: 16 bits/axis
USB report rate: 1000 Hz (1ms)
Wireless report rate: 1000Hz (1ms)
Wireless technology: Custom 2.4GHz
Microprocessor: 32-bit ARM

Glide
Dynamic coefficient of friction:* 0.1 μ (k)*
Static coefficient of friction:* 0.15 μ (s)*

*Tested on wood-veneer desktop

Durability
Buttons (Left / Right): 20 million clicks
Feet: 250 kilometers

Connection Type: Wireless
USB Protocol: USB 2.0
DPI (Min/Max): 200-12,000
USB Report Rate: 1ms
Sensor: PMW3366
Indicator Lights (LED): Yes, RGB
Buttons: 6
Other Features: Onboard memory, single removable weight
Physical specifications
Height: 124 mm
Width: 68 mm
Depth: 43 mm
Weight: 107.2 g mouse only 
Cable Length (Power/Charging): 1.83 M