Eonis MDRC-2122 TS Touchscreen LCD Monitor

Eonis® is a 22" clinical display ideal for patient monitoring and viewing of modality images, EMR, etc. It combines consistent, high image quality and an attractive, versatile design with networked quality assurance.

High image quality

This high-quality display presents sharp, bright images with high contrast. The display’s unique front consistency sensor automatically aligns the image quality every time the display is switched on. The image consistency makes collaboration between specialists easier. They can discuss images with colleagues at multiple locations, knowing that everyone is seeing identical images.

Centralized quality assurance

Eonis comes complete with Barco’s cloud-based MediCal QAWeb software, an online service for automated calibration, Quality Assurance and asset management. Praised in hospitals around the world, MediCal QAWeb allows healthcare IT and PACS administrators to centrally and remotely manage image quality across the healthcare organization, at the click of a button.

Smart design, fit for purpose

Barco’s Eonis display features an integrated cable management system, making it safe to use in a clinical environment. The multiple mounting options and connections further add to the smart design. Its touchscreen - featuring PCAP multitouch 10 points technology - makes it ideal for viewing and controlling modality images, EMR, patient data...

Manufacturer Part Number
K9301854A
EAN/UPC
0540050300809,540050300809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen technology: TFT Color LCD IPS
Touch screen: PCAP multitouch 10 points
Active screen size (diagonal): 21.5" (542mm)(diagonal)
10.52” x 18.71” (267,3 mm x 475,2 mm) (HxV)
Backlight: LED
Aspect ratio: 16:9
Resolution: 2MP (1920 x 1080)
Pixel pitch: 0.2475
Color imaging: Yes
Gray imaging: Yes
Color support: 10 bit; 16,7 million colors
Viewing angle: 178° (IPS)
Ambient Light Compensation (ALC): Yes, preset values in OSD
Front sensor: Yes
Maximum luminance: 250 cd/m² typical
DICOM calibrated luminance: 180 cd/m²
Contrast ratio: 1000:1 typical
Response time (Tr + Tf): 14 ms
Housing color: Black + Silver
Video input signals: VGA, DisplayPort, HDMI
USB ports: 1 upstream, 2 downstream
USB standard: 2.0
Power requirements (nominal): 100-240 V
Power consumption (nominal): 40 W (< 0,5 W in stand-by)
Power save mode: Yes
Power management: DPMS
Dot clock: 165 MHz
OSD languages: English, French, German, Spanish, Italian, Dutch
Dimensions with stand (W x H x D): 507 x 377–457x 166 mm
Dimensions w/o stand (W x H x D): 507 x 306 x 57 mm
Dimensions packaged (W x H x D): 610 x 505 x 230 mm
Net weight with stand: 6.7 kg
Net weight w/o stand: 4.3 kg
Net weight packaged with stand: 10.1 kg
Height adjustment range: 80 mm
Tilt: 0° / +20°
Swivel: -30° / +30°
Pivot: N/A
Mounting standard: VESA (75 mm)
Screen protection: Protective, non-reflective glass cover
Certifications: CE (MDD 93/42/EEC class I product), CE-2004/108/EC, 2014/30/EU (Directive 2004/108/EC is repealed with effect from 20 April 2016), IEC 60950-1:2005 + A1:2009 (2ND EDITION), IEC 60601-1 2ND ED:1988 + A1:1991 + A2:1995, IEC 60601-1:2005 + A1:2012, ANSI/AAMI ES 60601-1:2005 + C1:2009 + A1:2012, CAN/CSAC22.2 No. 60601-1-08:2008, DEMKO - EN 60601- 1:2006, EN 60601-1-2:2007, EN 60601-1:2006+A11:2011, KC, VCCI, FCC class B, ICES-001 Level B, FDA Class I device, RoHS
Supplied accessories: User Guide
Cable routing strap
Cleaning cloth
Video cables (1 x HDMI, 1 x DisplayPort)
Main cables (UK, European (CEBEC/KEMA) or USA (UL/ CSA; adaptor plug NEMA 5-15P))
USB 2.0 cable
External power supply (model: BridgePower Corp. BPM060S12F15; Input: 100-240 V AC, 50-60 Hz, 1.5 A; Output: +12V DC, 5.0 A)
QA software: QAWeb Enterprise & QAWeb Private Practice
Warranty: 3 years
Operating temperature: +10°C / +40°C
Storage temperature: -20°C / +60°C
Operating humidity: 30% - 75% (non-condensing)
Storage humidity: 5% - 85% (non-condensing)
Operating altitude: 2000 m
Storage altitude: 7500 m
Operating pressure: 70 kPa - 106 kPa
Storage pressure: 50 kPa - 106 kPa