Stay in touch, without reaching for your phone, with the smartwatch that’s engineered for adventure. With the Gear S3, you can pay right from your wrist, track your location, and withstand any weather.
Never miss a moment.
The Gear S3 is Bluetooth connected, so you can receive texts, emails, and alerts without reaching for your phone. With a built-in speaker and microphone, you can also make and answer calls hands-free.
Pay with your watch.
Pack light for your next adventure. With Samsung Pay on your Gear S3, you can easily make payments with your watch almost anywhere you can swipe or tap a credit card—even without your phone or wallet.
Get out there.
Whether you’re off-roading or exploring a new city, the built-in GPS tracks your activity and makes it easy to share your location.
Just turn the bezel
Rotate the distinctive steel bezel to easily access apps and notifications so you can instantly check texts, updates, and more.
Go for days.
Go nonstop for days on a single charge. When it’s time to recharge, the wireless charger lets you power up without slowing down.
Track your fitness.
With the built-in S Health app, track your steps, monitor your heart rate, and more. Set goals, post results, and check leaderboards to see how you stack up.
Apps at your command
Access the apps you use every day on your Gear S3. Catch a ride, check scores, stream music, and more.
Tailored to you
Make the Gear S3 your own. Customize your watch face, choosing from thousands of striking colors and designs. Plus easily swap out the standard 22mm band.
Android-compatible
The Gear S3 is compatible with most Android™ phones, letting you in on the Samsung experience.
Note:
Type
Gear S3
Carrier
Type
Bluetooth
Color
Color
Silver
OS
OS
Tizen based Wearable OS 2.3.2
Size
Weight
2.1 oz (57g), without bands
Battery
Battery Type and Size
380mAh Li-ion
Typical Usage
up to 3 days
Charging Method
Wireless Charging Dock
Memory
Internal Memory
4GB Internal Memory / RAM 768MB
Connectivity
Wi-Fi
Wi-Fi b/g/n
Bluetooth
4.2
Location Technology
GPS / Glonass
NFC
Yes
Case
Case Dimension
46mm x 49mm | 1.81” x 1.93”
Case Depth
12.9mm | 0.51”
Case Crystal
Gorilla Glass SR+
Strap
Material
Classic Leather (Gear S3 classic)
Width
Standard 22mm wide connection
Hole band
0.92”(W) x 3.34”(D) x 0.16”(H)
Buckle band
Large: 0.87”(W) x 5.12”(D) x 0.16”(H)
Small: 0.87”(W) x 4.33”(D) x 0.16”(H)
Processor
Processor Speed, Type
1GHz, Dual Core (Exynos7270)
Display
Main Display Resolution
360 x 360, 278ppi
Main Display Size
1.3"
Main Display Technology
Super AMOLED
Full Color Always on Display
Touchscreen
On-Cell Touch AMOLED
Key Features
GPS Navigation
Yes
Dust and Water Resistant
IP68
Military-grade durability
MIL-STD-810G
Audio
Audio Playing Format
MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB
Fun & Entertainment
Features
S Health
Services and Applications
Gear Manager
Yes
S-Voice
Yes
Additional Features
24Hours, SleepTracking, Floors, Auto Exercise Tracking, Auto HR, Together
Samsung Pay
Yes
S Health
24-hour-log, ,Steps, Floors, Heart Rate, Challenges, Leaderboard, Water and Caffeine
Auto Exercise Tracking
Walking, Running, Cycling, Elliptical trainer, Rowing machine, Dynamic workout
Communication Features
Features
GPS Exercise, Notifications, Preset text, Emoticons
Sensor Type
Type
Accelerometer, Barometer, Gyro Sensor, Heart Rate Monitor, Ambient Light Sensor
Package Contents
Included in Box
Gear S3 classic
Band Strap
Wireless Charging Dock
Quick Start Guide
User Manual