The C214 large-diaphragm condenser microphone has been designed as a cost-effective alternative to the high-end C414 family. The C214 captures sound by combining one capsule of the legendary C414 dual-capsule system and the patented AKG Back-Plate Technology, resulting in an outstanding performance close to the famous C414 XLII.
Realistic stereo recordings require microphones with outstanding performance and excellent quality. They also require performance consistency and accurate localization from the pair of microphones. Therefore, every factory-matched pair of C214s is created from thousands of individual microphones selected by AKG‘s sophisticated computer-aided matching method. The result is the highest possible correlation over the whole frequency range and virtually identical sensitivity for stunning, three-dimensional recordings.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 13 dB-A
Sensitivity: 20 mV/Pa
Signal to Noise8: 1 dB-A
Preattenuation Pad; -20 dB
Bass cut filter: 160 Hz
Electrical impedance: 200 Ohms
Recommended load impedance: 2000 Ohms
Design
Finish: matte grayish blue
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 2 mA