Professional Large-Diaphragm Condenser Microphone

The C214 professional large-diaphragm condenser microphone has been designed as a cost-effective alternative to the high-end C414 family. Like the C414, the C214 offers a supreme one-inch capsule on an integrated suspension to reduce mechanical noise. A switchable 20dB attenuation pad allows recording of loud sources of up to 156dB SPL. A switchable bass-cut filter allows close-up recording with almost no proximity effect.

The C214 captures sound by combining one capsule of the legendary C414 dual-capsule system and the patented AKG Back-Plate Technology, resulting in an outstanding performance close to the famous C414 XLII.

Manufacturer Part Number
3185X00010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Polar Pattern: Cardioid

Audio frequency bandwidth: 20 - 20000 Hz

Equivalent noise level: 13 dB-A

Sensitivity: 20 mV/Pa

Signal to Noise: 81 dB-A

Preattenuation Pad: -20 dB

Bass cut filter: 160 Hz

Electrical impedance: 200 Ohms

Recommended load impedance: 1000 Ohms

Dimensions

Width: 56 mm

Height: 160 mm

Net Weight: 280 g

Design

Finish: matte grayish blue

Audio Output

Type: Balanced XLR

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 2 mA