Powerbeats3 Wireless Earphones - White

Take your workout to the next level with Powerbeats3 Wireless earphones, featuring up to 12 hours of battery life to last through multiple workouts and secure-fit earhooks to maximise comfort and stability. With Fast Fuel, a 5-minute charge gives you 1 hour of playback. Sweat and water resistance provides trusted durability and dual-driver acoustics deliver dynamic sound to power your workout.

Wireless the way it should be

Powerbeats3 Wireless are ready to work when you are. They instantly set up — just power on and hold near your iPhone — and then simultaneously connect to your Apple Watch, iPad and Mac.* With Class 1 Bluetooth technology, Powerbeats3 Wireless keep up during tough workouts.

Power meets endurance

Bring on the hours of training because Powerbeats3 Wireless are now powered for the long haul with the efficiency of the Apple W1 chip. With up to 12 hours of battery life and an optimised design for improved comfort and immersive sound, you’re free to push through the most challenging workouts. Sweat and water resistance provides the necessary durability for strenuous workouts and weather.

Ready whenever

Fast Fuel lets you spend more time charging forward and less time recharging. A quick 5-minute charge generates enough power for a typical hour-long workout so you’ll have the confidence that music will be on your side. Use the RemoteTalk to take calls with a built-in mic, play music, adjust volume and activate Siri.

Comfortably unstoppable

An improved ergonomic design makes way for clear, dynamic sound powered by dual-driver acoustics. Powerbeats3 Wireless come with multiple eartips for a personalised and comfortable fit while flexible, secure-fit earhooks optimise stability. The result is authentic, wide-ranging sound with dynamic highs and powerful lows for an immersive listening experience.

Manufacturer Part Number
ML8W2LL/A
EAN/UPC
0888462602617,888462602617
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: In Ear, Ear Hook

Connections: Bluetooth, Wireless

Batteries: Rechargeable Lithium-Ion

Other Features

Bluetooth

Remote and Mic

Inline Call and Music Controls

Inline Volume Control

Noise Isolation

Stereo Bluetooth

Charge via Micro-USB cable